NXP Semiconductors Motion Sensors - Motion Sensors - Accelerometers - MMA3202KEGR2 MMA3202KEGR2

Description
Manufacturer: NXP Win Source Part Number: 711273-MMA3202KEGR2 Packaging: Reel Type: Analog Mounting Style: SMD Output Type: Analog Voltage Bandwidth: 400Hz Part Status: Last Time Buy Axis: X, Y Acceleration Range: ±112.5g (X), ±56.3g (Y) Sensitivity (mV/g): 20 (X), 40 (Y) Categories: Sensors, Transducers Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 711273-MMA3202KEGR2 Packaging: Reel Type: Analog Mounting Style: SMD Output Type: Analog Voltage Bandwidth: 400Hz Part Status: Last Time Buy Axis: X, Y Acceleration Range: ±112.5g (X), ±56.3g (Y) Sensitivity (mV/g): 20 (X), 40 (Y) Categories: Sensors, Transducers Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - MMA3202KEGR2
711273-MMA3202KEGR2
Motion Sensors - Motion Sensors - Accelerometers - MMA3202KEGR2 711273-MMA3202KEGR2
Manufacturer: NXP Win Source Part Number: 711273-MMA3202KEGR2 Packaging: Reel Type: Analog Mounting Style: SMD Output Type: Analog Voltage Bandwidth: 400Hz Part Status: Last Time Buy Axis: X, Y Acceleration Range: ±112.5g (X), ±56.3g (Y) Sensitivity (mV/g): 20 (X), 40 (Y) Categories: Sensors, Transducers Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: NXP
Win Source Part Number: 711273-MMA3202KEGR2
Packaging: Reel
Type: Analog
Mounting Style: SMD
Output Type: Analog Voltage
Bandwidth: 400Hz
Part Status: Last Time Buy
Axis: X, Y
Acceleration Range: ±112.5g (X), ±56.3g (Y)
Sensitivity (mV/g): 20 (X), 40 (Y)
Categories: Sensors, Transducers
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Accelerometers - MMA3202KEGR2TR-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
MMA3202KEGR2TR-ND
Accelerometers MMA3202KEGR2TR-ND
Accelerometer X, Y Axis ±112.5g (X), ±56.3g (Y) 400Hz 20-SOIC

Accelerometer X, Y Axis ±112.5g (X), ±56.3g (Y) 400Hz 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Accelerometers Accelerometers
Product Number 711273-MMA3202KEGR2 MMA3202KEGR2TR-ND
Product Name Motion Sensors - Motion Sensors - Accelerometers - MMA3202KEGR2 Accelerometers
Sensor Mounting SMD SMD
Acceleration 112 to 56.3 g 56.3 to 112 g
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Measurement Axes Biaxial
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
High-Resolution ±1 g Inclinometer and Accelerometer - AXO®301 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details