NXP Semiconductors Motion Sensors - Motion Sensors - Accelerometers - MMA2737WR2 MMA2737WR2

Description
Manufacturer: NXP Win Source Part Number: 927464-MMA2737WR2 Series: Automotive, AEC-Q100, MMA Operating Temperature Range: -40°C ~ 105°C (TA) Features: Accelerometer X Axis ±375g - 16-QFN (6x6) Package: Reel - TR Package: 16-QFN Mounting: Surface Mount Part Status: Obsolete Family Name: MMA27 Categories: Sensors Case / Package: 16-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 927464-MMA2737WR2 Series: Automotive, AEC-Q100, MMA Operating Temperature Range: -40°C ~ 105°C (TA) Features: Accelerometer X Axis ±375g - 16-QFN (6x6) Package: Reel - TR Package: 16-QFN Mounting: Surface Mount Part Status: Obsolete Family Name: MMA27 Categories: Sensors Case / Package: 16-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Accelerometers - MMA2737WR2 - 927464-MMA2737WR2 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - MMA2737WR2
927464-MMA2737WR2
Motion Sensors - Motion Sensors - Accelerometers - MMA2737WR2 927464-MMA2737WR2
Manufacturer: NXP Win Source Part Number: 927464-MMA2737WR2 Series: Automotive, AEC-Q100, MMA Operating Temperature Range: -40°C ~ 105°C (TA) Features: Accelerometer X Axis ±375g - 16-QFN (6x6) Package: Reel - TR Package: 16-QFN Mounting: Surface Mount Part Status: Obsolete Family Name: MMA27 Categories: Sensors Case / Package: 16-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 927464-MMA2737WR2
Series: Automotive, AEC-Q100, MMA
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Accelerometer X Axis ±375g - 16-QFN (6x6)
Package: Reel - TR
Package: 16-QFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MMA27
Categories: Sensors
Case / Package: 16-QFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 927464-MMA2737WR2
Product Name Motion Sensors - Motion Sensors - Accelerometers - MMA2737WR2
Sensor Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details