NXP Semiconductors Accelerometers MMA2260DR2

Description
Accelerometer X Axis ±1.5g 50Hz 16-SOIC
Request a Quote Datasheet
Description
Accelerometer X Axis ±1.5g 50Hz 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - MMA2260DR2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
MMA2260DR2-ND
Accelerometers MMA2260DR2-ND
Accelerometer X Axis ±1.5g 50Hz 16-SOIC

Accelerometer X Axis ±1.5g 50Hz 16-SOIC

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - 1345969-MMA2260DR2 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1345969-MMA2260DR2
Sensors, Transducers - Motion Sensors - Accelerometers 1345969-MMA2260DR2
Win Source Part Number: 1345969-MMA2260DR2 Category: Sensors, Transducers - Motion Sensors - Accelerometers Series: MMA Type: Analog Package: Tape & Reel Standard Package: 1 Output Type: Analog Voltage Bandwidth: 50Hz Axis: X Acceleration Range: ±1.5g Sensitivity (mV/g): 1200 Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Base Product Number: MMA22 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1345969-MMA2260DR2
Category: Sensors, Transducers - Motion Sensors - Accelerometers
Series: MMA
Type: Analog
Package: Tape & Reel
Standard Package: 1
Output Type: Analog Voltage
Bandwidth: 50Hz
Axis: X
Acceleration Range: ±1.5g
Sensitivity (mV/g): 1200
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Base Product Number: MMA22
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - MMA2260DR2 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Motion Sensors - Accelerometers
MMA2260DR2
Sensors, Transducers - Motion Sensors - Accelerometers MMA2260DR2
ACCELEROMETER 1.5G ANALOG 16SOIC

ACCELEROMETER 1.5G ANALOG 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Accelerometers Accelerometers Accelerometers
Product Number MMA2260DR2-ND 1345969-MMA2260DR2 MMA2260DR2
Product Name Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details