NXP Semiconductors Accelerometers MMA2204D

Description
Accelerometer X Axis ±112.5g 400Hz 16-SOIC
Request a Quote Datasheet
Description
Accelerometer X Axis ±112.5g 400Hz 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - MMA2204D-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
MMA2204D-ND
Accelerometers MMA2204D-ND
Accelerometer X Axis ±112.5g 400Hz 16-SOIC

Accelerometer X Axis ±112.5g 400Hz 16-SOIC

Buy Now Datasheet
Motion Sensors - Motion Sensors - Accelerometers - MMA2204D - 044897-MMA2204D - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - MMA2204D
044897-MMA2204D
Motion Sensors - Motion Sensors - Accelerometers - MMA2204D 044897-MMA2204D
Manufacturer: NXP Win Source Part Number: 044897-MMA2204D Packaging: Tube/Rail Type: Analog Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 400Hz Axis: X Acceleration Range: ±112.5g Sensitivity (mV/g): 20 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V

Manufacturer: NXP
Win Source Part Number: 044897-MMA2204D
Packaging: Tube/Rail
Type: Analog
Mounting: SMD (SMT)
Output Type: Analog Voltage
Bandwidth: 400Hz
Axis: X
Acceleration Range: ±112.5g
Sensitivity (mV/g): 20
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number MMA2204D-ND 044897-MMA2204D
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - MMA2204D
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

High-Resolution ±1 g Inclinometer and Accelerometer - AXO®301 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details