Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Win Source Part Number: 1030681-MMA1270KEG
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Series: Automotive, AEC-Q100, MMA
Type: Analog
Package: Tube
Standard Package: 47
Mounting: SMD (SMT)
Output Type: Analog Voltage
Bandwidth: 50Hz
Axis: Z
Acceleration Range: ±2.5g
Sensitivity (mV/g): 750
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
Alternative Parts (Cross-Reference): MMA1250EGR2; MMA1250KEGR2; MMA2241KEG;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: NXP USA Inc.
Other Names: 935314216574
Base Product Number: MMA12
Product Status: Obsolete
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Accelerometers | Accelerometers |
| Product Number | MMA1270KEG-ND | 1030681-MMA1270KEG |
| Product Name | Accelerometers | Sensors, Transducers - Motion Sensors - Accelerometers |
| Measurement Axes | Single | |
| Device Category | Sensor / Transducer | |
| Sensor Outputs | Acceleration | |
| Sensor Mounting | SMD | SMD (SMT) |