NXP Semiconductors Motion Sensors - Motion Sensors - Accelerometers - MMA1250KEGR2 MMA1250KEGR2

Description
Manufacturer: NXP Win Source Part Number: 927460-MMA1250KEGR2 Series: Automotive, AEC-Q100, MMA Operating Temperature Range: -40°C ~ 105°C (TA) Features: Accelerometer Z Axis ±5g 50Hz 16-SOIC Package: Reel - TR Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MMA12 Categories: Sensors Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8543.70.9960
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 927460-MMA1250KEGR2 Series: Automotive, AEC-Q100, MMA Operating Temperature Range: -40°C ~ 105°C (TA) Features: Accelerometer Z Axis ±5g 50Hz 16-SOIC Package: Reel - TR Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MMA12 Categories: Sensors Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8543.70.9960
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Accelerometers - MMA1250KEGR2 - 927460-MMA1250KEGR2 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - MMA1250KEGR2
927460-MMA1250KEGR2
Motion Sensors - Motion Sensors - Accelerometers - MMA1250KEGR2 927460-MMA1250KEGR2
Manufacturer: NXP Win Source Part Number: 927460-MMA1250KEGR2 Series: Automotive, AEC-Q100, MMA Operating Temperature Range: -40°C ~ 105°C (TA) Features: Accelerometer Z Axis ±5g 50Hz 16-SOIC Package: Reel - TR Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MMA12 Categories: Sensors Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8543.70.9960

Manufacturer: NXP
Win Source Part Number: 927460-MMA1250KEGR2
Series: Automotive, AEC-Q100, MMA
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Accelerometer Z Axis ±5g 50Hz 16-SOIC
Package: Reel - TR
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MMA12
Categories: Sensors
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9960

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 927460-MMA1250KEGR2
Product Name Motion Sensors - Motion Sensors - Accelerometers - MMA1250KEGR2
Sensor Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature MEMS Accelerometer for Energy - AXO®315T1 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details