NXP Semiconductors Accelerometers MMA1250D

Description
Accelerometer Z Axis ±5g 50Hz 16-SOIC
Request a Quote Datasheet
Description
Accelerometer Z Axis ±5g 50Hz 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - MMA1250D-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
MMA1250D-ND
Accelerometers MMA1250D-ND
Accelerometer Z Axis ±5g 50Hz 16-SOIC

Accelerometer Z Axis ±5g 50Hz 16-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - MMA1250D
927459-MMA1250D
Motion Sensors - Motion Sensors - Accelerometers - MMA1250D 927459-MMA1250D
Manufacturer: NXP Win Source Part Number: 927459-MMA1250D Operating Temperature Range: -40°C ~ 105°C (TA) Features: Accelerometer Z Axis ±5g 50Hz 16-SOIC Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MMA12 Categories: Sensors Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 47 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 927459-MMA1250D
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Accelerometer Z Axis ±5g 50Hz 16-SOIC
Package: Tube
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MMA12
Categories: Sensors
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 47
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number MMA1250D-ND 927459-MMA1250D
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - MMA1250D
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 10216314-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 200 g
Frequency Range 0.0 to 1900 Hz
View Details
High Performance ±14 g Digital MEMS Accelerometer - AXO®315 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Industrial Accelerometer - 3176B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details