Win Source Part Number: 1028361-MMA1200KEG
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Type: Analog
Package: Bulk
Standard Package: 47
Mounting: SMD (SMT)
Output Type: Analog Voltage
Bandwidth: 400Hz
Axis: Z
Acceleration Range: ±281g
Sensitivity (mV/g): 8
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): MMA2241KEG; MMA2244KEGR2; MMA2244KEG;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: NXPNXPMMA1200KEG,215
Base Product Number: MMA12
Product Status: Obsolete
Accelerometer Z Axis ±281g 400Hz 16-SOIC
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Accelerometers | Accelerometers |
| Product Number | 1028361-MMA1200KEG | MMA1200KEG-ND |
| Product Name | Sensors, Transducers - Motion Sensors - Accelerometers | Accelerometers |
| Sensor Mounting | SMD (SMT) | SMD |
| Acceleration | 281 g | 281 g |
| Operating Temperature | -40 to 257 F (-40 to 125 C) | -40 to 257 F (-40 to 125 C) |
| Measurement Axes | Single |