Manufacturer: NXP
Win Source Part Number: 927377-MM912JS812AMA
Operating Temperature Range: -40°C ~ 125°C
Core Processor: S12XS
Package: Tray
Package: 100-LQFP Exposed Pad
Mounting: Surface Mount
Number of I/O: 6
Program Memory Type: FLASH (128kB)
Part Status: Obsolete
Family Name: MM912
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP-EP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC DRVR INJECTOR/IGN 100LQFP
IC DRVR INJECTOR/IGN 100LQFP
IC DRVR INJECTOR/IGN 100LQFP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 927377-MM912JS812AMAF | MM912JS812AMAF-ND | MM912JS812AMAF | MM912JS812AMAF |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - MM912JS812AMAF | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers |
| RAM | 128 KB | 8 KB | 8 KB | |
| ROM Type | Flash; FLASH (128kB) | Flash | ||
| I/O Ports | 6 | 6 | ||
| Package Type | QFP; Other; 100-LQFP-EP (14x14) | LFQP; Other; 100-LQFP Exposed Pad | QFP; Other; 100-LQFP Exposed Pad | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |