IC DRVR INJECTOR/IGN 100LQFP
IC DRVR INJECTOR/IGN 100LQFP Product overview: MM912JP812AMAFR2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-MM912JP812AMAFR2
Manufacturer: NXP
Win Source Part Number: 788999-MM912JP812AMA
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Core Processor: S12P
Package: 100-LQFP Exposed Pad
Applications: Engine Control
Mounting: SMD
Operating Supply Voltage: 4.7 V ~ 36 V
Interface: CAN, SCI, SPI
Number of I/O: 8
Program Memory Type: FLASH (128 kB)
RAM Size: 6K x 8
Controller Series: HCS12
Family Name: MM912JP
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP-EP (14x14)
Alternative Parts (Cross-Reference): MM912JP812AMAF;
Introduction Date: May 24, 2012
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC DRVR INJECTOR/IGN 100LQFP
IC DRVR INJECTOR/IGN 100LQFP
IC DRVR INJECTOR/IGN 100LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MM912JP812AMAFR2-ND | 769-MM912JP812AMAFR2 | 788999-MM912JP812AMAFR2 | MM912JP812AMAFR2 | MM912JP812AMAFR2 | MM912JP812AMAFR2 |
| Product Name | Application Specific Microcontrollers | Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - Application Specific - MM912JP812AMAFR2 | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers |
| RAM | 6 KB | 6 KB | 128 KB | 6 KB | 6 KB | |
| ROM Type | Flash | Flash; FLASH (128 kB) | ||||
| Supply Voltage | 4.7 to 36 volts | 4.7 to 36 volts | 4.7 to 36 volts | |||
| Serial Interface | CAN; SPI; SCI | CAN, SCI, SPI | CAN; SPI; SCI; CAN, SCI, SPI | CAN; SPI; SCI; CAN, SCI, SPI | ||
| Package Type | LFQP; Other; 100-LQFP Exposed Pad | Other; Tape & Reel (TR) | QFP | QFP; Other; 100-LQFP Exposed Pad |