IC MCU LIN BATT MONITOR 48QFN
IC MCU LIN BATT MONITOR 48QFN Product overview: MM912J637AM2EP from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-MM912J637AM2EP can be used for catalog matching and distributor lookup.
IC MCU LIN BATT MONITOR 48QFN
IC MCU LIN BATT MONITOR 48QFN
BATTERY SENSOR, LIN, 128KB FLASH
IC MCU LIN BATT MONITOR 48QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-14088-ND | 769-MM912J637AM2EP | MM912J637AM2EP | MM912J637AM2EP | MM912J637AM2EP | MM912J637AM2EP |
| Product Name | Application Specific Microcontrollers | Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Application Specific Microcontrollers |
| RAM | 6 KB | 6 KB | 6 KB | 6 KB | ||
| ROM Type | Flash | |||||
| Supply Voltage | 2.25 to 5.5 volts | 3.5 to 28 volts | 2.25 to 5.5 volts | |||
| Serial Interface | SPI; SCI | LIN, SCI, SPI | SPI; SCI; LIN, SCI, SPI | |||
| Package Type | Other; 48-VFQFN Exposed Pad | Other; Tray | Other; 48-VFQFN Exposed Pad |