IC MCU LIN BATT MONITOR 48QFN
IC MCU LIN BATT MONITOR 48QFN
IC MCU LIN BATT MONITOR 48QFN
IC MCU LIN BATT MONITOR 48QFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MM912I637AM2EPR2-ND | MM912I637AM2EPR2 | MM912I637AM2EPR2 | MM912I637AM2EPR2 |
| Product Name | Application Specific Microcontrollers | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| RAM | 6 KB | 6 KB | 6 KB | |
| ROM Type | Flash | |||
| Supply Voltage | 2.25 to 5.5 volts | 2.25 to 5.5 volts | ||
| Serial Interface | SPI; SCI | SPI; SCI; LIN, SCI, SPI | ||
| Package Type | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad |