Manufacturer: NXP
Win Source Part Number: 122308-MM912F634CV2A
Packaging: Tray
Core Processor: S12
Applications: Automotive
Mounting: SMD (SMT)
Number of I/O: 9
Program Memory Type: FLASH (32 kB)
Controller Series: HCS12
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 48-LQFP-EP (7x7)
Supply Voltage - Operating: 2.25 V to 5.5 V
Data RAM Size: 2K x 8
IC MCU 16BIT 32KB FLASH 48LQFP Product overview: MM912F634CV2AE from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-MM912F634CV2AE can be used for catalog matching and distributor lookup.
IC MCU 16BIT 32KB FLASH 48LQFP
IC MCU 16BIT 32KB FLASH 48LQFP
IC MCU 16BIT 32KB FLASH 48LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 122308-MM912F634CV2AE | 769-MM912F634CV2AE | MM912F634CV2AE-ND | MM912F634CV2AE | MM912F634CV2AE |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - MM912F634CV2AE | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Application Specific Microcontrollers | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| Data Bus | 16 Bit | 16 Bit | |||
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | |||
| RAM | 32 KB | 2 KB | 2 KB | 2 KB | |
| ROM Type | Flash; FLASH (32 kB) | Flash | |||
| Supply Voltage | 2.25 to 5.5 volts | 2.25 to 5.5 volts | 2.25 to 5.5 volts |