IC STEPPER MOTOR DRVR 54SOIC
Manufacturer: NXP
Win Source Part Number: 788988-MM908E626AVPE
Packaging: Reel package
Operating Temperature Range: -40°C ~ 115°C
Core Processor: HC08
Package: 54-SOIC (0.295", 7.50mm Width) Exposed Pad
Applications: Automotive Mirror Control
Mounting: SMD
Operating Supply Voltage: 8 V ~ 18 V
Interface: SCI, SPI
Number of I/O: 13
Program Memory Type: FLASH (16 kB)
RAM Size: 512 x 8
Controller Series: 908E
Family Name: MM908E626
Categories: Integrated Circuits (ICs)
Manufacturer Package: 54-SOIC W EP
Alternative Parts (Cross-Reference): LV8549MC-BH; LV8549MC; LV8549MC-AH; TLE4206GXUMA2;
Introduction Date: June 07, 2012
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC STEPPER MOTOR DRVR 54SOIC
IC STEPPER MOTOR DRVR 54SOIC
IC STEPPER MOTOR DRVR 54SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MM908E626AVPEKR2-ND | 788988-MM908E626AVPEKR2 | MM908E626AVPEKR2 | MM908E626AVPEKR2 | MM908E626AVPEKR2 |
| Product Name | Application Specific Microcontrollers | Embedded - Embedded - Microcontrollers - Application Specific - MM908E626AVPEKR2 | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| RAM | 0.5120 KB | 16 KB | 0.5120 KB | 512 KB | |
| ROM Type | Flash | Flash; FLASH (16 kB) | |||
| Supply Voltage | 8 to 18 volts | 8 to 18 volts | 8 to 18 volts | ||
| Serial Interface | SPI; SCI | SPI; SCI; SCI, SPI | SPI; SCI; SCI, SPI | ||
| Package Type | SSOP; Other; "54-SSOP (0.295"", 7.50mm Width) Exposed Pad" | SOIC | SOP; SSOP; Other; 54-SSOP (0.295\", 7.50mm Width) Exposed Pad | SOIC |