IC QUAD HALF-BRIDGE 54SOIC
MM908E - 8-Bit MCU with Integrated Vreg, Configurable H-B, LIN
IC QUAD HALF-BRIDGE 54SOIC Product overview: MM908E625ACPEK from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Quad, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-MM908E625ACPEK can be used for catalog matching and distributor lookup.
IC QUAD HALF-BRIDGE 54SOIC
STEPPER MOTOR DRIVER, 4X H-B, 1
IC QUAD HALF-BRIDGE 54SOIC
STEPPER MOTOR DRIVER, 4X H-B, 1
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-14587-ND | MM908E625ACPEK | 769-MM908E625ACPEK | MM908E625ACPEK | MM908E625ACPEK | MM908E625ACPEK | MM908E625ACPEK |
| Product Name | Application Specific Microcontrollers | Quad Embedded Microcontroller MCU | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | |
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | ||
| ROM Type | Flash | ||||||
| Supply Voltage | 8 to 18 volts | 8 to 18 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | ||
| Serial Interface | SPI; SCI | SCI, SPI | SPI; SCI; SCI, SPI | SPI; SCI; SCI, SPI | |||
| Package Type | SSOP; Other; "54-SSOP (0.295"", 7.50mm Width) Exposed Pad" | SOP; Other; HSOP54 | Other; Tube | SOP; SSOP; Other; 54-SSOP (0.295\", 7.50mm Width) Exposed Pad | SOP; SSOP; Other; 54-SSOP (0.295\", 7.50mm Width) Exposed Pad | SSOP |