IC SWITCH TRIPLE MCU/LIN 54-SOIC
Manufacturer: NXP
Win Source Part Number: 1078130-MM908E624ACE
Packaging: Tube/Rail
Core Processor: HC08
Applications: Automotive Mirror Control
Mounting: SMD (SMT)
Number of I/O: 16
Program Memory Type: FLASH (16 kB)
Controller Series: 908E
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 54-SOIC
Supply Voltage - Operating: 5.5 V to 18 V
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC SWITCH TRIPLE MCU/LIN 54-SOIC Product overview: MM908E624ACEW from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, SOIC, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-MM908E624ACEW can be used for catalog matching and distributor lookup.
IC SWITCH TRIPLE MCU/LIN 54-SOIC
IC SWITCH TRIPLE MCU/LIN 54-SOIC
IC SWITCH TRIPLE MCU/LIN 54-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MM908E624ACEW-ND | 1078130-MM908E624ACEW | 769-MM908E624ACEW | MM908E624ACEW | MM908E624ACEW | MM908E624ACEW |
| Product Name | Application Specific Microcontrollers | Embedded - Embedded - Microcontrollers - Application Specific - MM908E624ACEW | SOIC Embedded Microcontroller MCU | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Application Specific Microcontrollers |
| RAM | 0.5120 KB | 16 KB | 0.5120 KB | 512 KB | 0.5120 KB | |
| ROM Type | Flash | Flash; FLASH (16 kB) | ||||
| Supply Voltage | 5.5 to 18 volts | 5.5 to 18 volts | 18 to 5.5 volts | 5.5 to 18 volts | ||
| Serial Interface | SPI; SCI | SCI, SPI | SPI; SCI; SCI, SPI | |||
| Package Type | Other; "54-BSSOP (0.295"", 7.50mm Width)" | SOIC; Other; 54-SOIC | Other; Tube | SSOP | SOP; SSOP; Other; 54-BSSOP (0.295\", 7.50mm Width) |