IC MCU 32BIT 256KB FLASH 48VFQFN
IC MCU 32BIT 256KB FLASH 48VFQFN
ARM® Cortex®-M0+ Kinetis KW3 Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 48-HVQFN (7x7)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-MKW39A512VFT4RTR-ND | MKW39A512VFT4R | MKW39A512VFT4R |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz |
| RAM | 64 KB | 64 KB | 64 KB |
| ROM | 256 KB | ||
| ROM Type | Flash | Flash; FLASH |