IC MCU 32BIT 256KB FLASH 48HVQFN Product overview: MKW39A512VFT4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKW39A512VFT4 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0+ Kinetis KW39A Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-HVQFN (7x7)
IC MCU 32BIT 256KB FLASH 48HVQFN
IC MCU 32BIT 256KB FLASH 48HVQFN
IC MCU 32BIT 256KB FLASH 48HVQFN
ARM® Cortex®-M0+ Kinetis KW39A Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-HVQFN (7x7)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MKW39A512VFT4 | 568-MKW39A512VFT4-ND | MKW39A512VFT4 | MKW39A512VFT4 | MKW39A512VFT4 | MKW39A512VFT4 |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | |
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 3.6 to 1.71 volts | 1.71 to 3.6 volts | ||
| Serial Interface | CAN, GPIO, I2C, SPI, UART | SPI; UART; USART |