Win Source Part Number: 1026328-MKW31Z512VHT
Category: RF/IF and RFID>RF Transceiver ICs
Series: Kinetis KW31Z
Type: TxRx + MCU
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v4.2
Memory Size: 512kB Flash, 128kB RAM
Power - Output: 3.5dBm
Sensitivity: -95dBm
Data Rate (Max): 1Mbps
Current - Receiving: 6.2mA
RF Family/Standard: Bluetooth
Modulation: FSK, GFSK, MSK, O-QPSK
Serial Interfaces: I2C, SPI, UART
Current - Transmitting: 6mA
Voltage - Supply: 1.71V ~ 3.6V
Package / Case: 64-VFLGA
Supplier Device Package: 64-VFLGA (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): HMC1197LP7FE; MKW21Z512VHT4; MKW41Z512VHT4; MKW31Z256VHT4; CY8C4127LQI-BL473; CY8C4127LQI-BL483; EFR32BG1P333F256GM48
ECCN: 5A992C
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935323702557
Base Product Number: MKW31
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 1026328-MKW31Z512VHT4 |
| Product Name | RF/IF and RFID - RF Transceiver ICs |
| Package Type | Surface Mount; SMD (SMT) |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz |