NXP Semiconductors RF/IF and RFID - RF Transceiver ICs MKW21Z256VHT4

Description
Win Source Part Number: 1079022-MKW21Z256VHT 4 Category: RF/IF and RFID>RF Transceiver ICs Series: Kinetis KW21Z Type: TxRx + MCU Package: Tray Standard Package: 260 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee® Memory Size: 256kB Flash, 64kB RAM Power - Output: 3.5dBm Sensitivity: -100dBm Data Rate (Max): 1Mbps Current - Receiving: 6.2mA RF Family/Standard: 802.15.4 Modulation: FSK, GFSK, MSK, O-QPSK Serial Interfaces: I2C, SPI, UART Current - Transmitting: 6mA Voltage - Supply: 1.71V ~ 3.6V Package / Case: 64-VFLGA Supplier Device Package: 64-VFLGA (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): MKW31Z256VHT4; MKW41Z256VHT4; MKW31Z512VHT4; EFR32FG1P131F256GM48 -C0; EFR32FG1V131F256GM48 -C0; EFR32BG1P233F256GM48 -C0MKW21Z256VHT4.; ECCN: 5A992C Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935313188557 Base Product Number: MKW21
Request a Quote Datasheet
Description
Win Source Part Number: 1079022-MKW21Z256VHT 4 Category: RF/IF and RFID>RF Transceiver ICs Series: Kinetis KW21Z Type: TxRx + MCU Package: Tray Standard Package: 260 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee® Memory Size: 256kB Flash, 64kB RAM Power - Output: 3.5dBm Sensitivity: -100dBm Data Rate (Max): 1Mbps Current - Receiving: 6.2mA RF Family/Standard: 802.15.4 Modulation: FSK, GFSK, MSK, O-QPSK Serial Interfaces: I2C, SPI, UART Current - Transmitting: 6mA Voltage - Supply: 1.71V ~ 3.6V Package / Case: 64-VFLGA Supplier Device Package: 64-VFLGA (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): MKW31Z256VHT4; MKW41Z256VHT4; MKW31Z512VHT4; EFR32FG1P131F256GM48 -C0; EFR32FG1V131F256GM48 -C0; EFR32BG1P233F256GM48 -C0MKW21Z256VHT4.; ECCN: 5A992C Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935313188557 Base Product Number: MKW21
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1079022-MKW21Z256VHT4 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1079022-MKW21Z256VHT4
RF/IF and RFID - RF Transceiver ICs 1079022-MKW21Z256VHT4
Win Source Part Number: 1079022-MKW21Z256VHT 4 Category: RF/IF and RFID>RF Transceiver ICs Series: Kinetis KW21Z Type: TxRx + MCU Package: Tray Standard Package: 260 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee® Memory Size: 256kB Flash, 64kB RAM Power - Output: 3.5dBm Sensitivity: -100dBm Data Rate (Max): 1Mbps Current - Receiving: 6.2mA RF Family/Standard: 802.15.4 Modulation: FSK, GFSK, MSK, O-QPSK Serial Interfaces: I2C, SPI, UART Current - Transmitting: 6mA Voltage - Supply: 1.71V ~ 3.6V Package / Case: 64-VFLGA Supplier Device Package: 64-VFLGA (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): MKW31Z256VHT4; MKW41Z256VHT4; MKW31Z512VHT4; EFR32FG1P131F256GM48 -C0; EFR32FG1V131F256GM48 -C0; EFR32BG1P233F256GM48 -C0MKW21Z256VHT4.; ECCN: 5A992C Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935313188557 Base Product Number: MKW21

Win Source Part Number: 1079022-MKW21Z256VHT4
Category: RF/IF and RFID>RF Transceiver ICs
Series: Kinetis KW21Z
Type: TxRx + MCU
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Zigbee®
Memory Size: 256kB Flash, 64kB RAM
Power - Output: 3.5dBm
Sensitivity: -100dBm
Data Rate (Max): 1Mbps
Current - Receiving: 6.2mA
RF Family/Standard: 802.15.4
Modulation: FSK, GFSK, MSK, O-QPSK
Serial Interfaces: I2C, SPI, UART
Current - Transmitting: 6mA
Voltage - Supply: 1.71V ~ 3.6V
Package / Case: 64-VFLGA
Supplier Device Package: 64-VFLGA (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): MKW31Z256VHT4; MKW41Z256VHT4; MKW31Z512VHT4; EFR32FG1P131F256GM48-C0; EFR32FG1V131F256GM48-C0; EFR32BG1P233F256GM48-C0MKW21Z256VHT4.;
ECCN: 5A992C
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935313188557
Base Product Number: MKW21

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - MKW21Z256VHT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
MKW21Z256VHT4
RF and Wireless - RF Transceiver ICs MKW21Z256VHT4
IC RF TXRX+MCU 802.15.4 48VFQFN

IC RF TXRX+MCU 802.15.4 48VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1079022-MKW21Z256VHT4 MKW21Z256VHT4
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -100 dBm -100 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details