NXP Semiconductors Embedded Microcontroller MCU MKW21D512VHA5

Description
IC RF TXRX+MCU 802.15.4 63VFLGA Product overview: MKW21D512VHA5 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-MKW21D512VHA5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RF TXRX+MCU 802.15.4 63VFLGA Product overview: MKW21D512VHA5 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-MKW21D512VHA5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microcontroller MCU - 879-MKW21D512VHA5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
879-MKW21D512VHA5
Embedded Microcontroller MCU 879-MKW21D512VHA5
IC RF TXRX+MCU 802.15.4 63VFLGA Product overview: MKW21D512VHA5 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-MKW21D512VHA5 can be used for catalog matching and distributor lookup.

IC RF TXRX+MCU 802.15.4 63VFLGA Product overview: MKW21D512VHA5 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-MKW21D512VHA5 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontroller Mcu, 32 Bit, Cortex-M4, 50Mhz, Lga-63; Product Range Nxp - 61W9890 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 50Mhz, Lga-63; Product Range Nxp
61W9890
Microcontroller Mcu, 32 Bit, Cortex-M4, 50Mhz, Lga-63; Product Range Nxp 61W9890
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 50MHZ, LGA-63; Product Range:Kinetis W Family KW2x Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:512KB; RAM Memory Size:64KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 50MHZ, LGA-63; Product Range:Kinetis W Family KW2x Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:512KB; RAM Memory Size:64KB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 879-MKW21D512VHA5 61W9890
Product Name Embedded Microcontroller MCU Microcontroller Mcu, 32 Bit, Cortex-M4, 50Mhz, Lga-63; Product Range Nxp
Clock Speed 50 MHz 50 MHz
RAM 64 KB 64 KB
Supply Voltage 1.8 to 3.6 volts
Serial Interface I2C, SPI, UART, USB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
RF and Wireless - RF Transceiver ICs - CC2540F128RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details