NXP Semiconductors RF/IF and RFID - RF Transceiver ICs MKW21D256VHA5

Description
Win Source Part Number: 1079021-MKW21D256VHA 5 Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 260 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee® Memory Size: 256kB Flash, 32kB SRAM Power - Output: 8dBm Sensitivity: -102dBm Data Rate (Max): 250kbps Current - Receiving: 15mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: I2C, JTAG, SPI, UART GPIO: 2 Current - Transmitting: 19mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 63-VFLGA Supplier Device Package: 63-MAPLGA (8x8) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): LMX9838SB/NOPB; MKW21D512VHA5; MKW22D512VHA5; MKW24D512VHA5MKW21D2 56VHA5.; ECCN: 5A992C Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935314943557,2156-MK W21D256VHA5,NXPNXPMK W21D256VHA5 Base Product Number: MKW21
Request a Quote Datasheet
Description
Win Source Part Number: 1079021-MKW21D256VHA 5 Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 260 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee® Memory Size: 256kB Flash, 32kB SRAM Power - Output: 8dBm Sensitivity: -102dBm Data Rate (Max): 250kbps Current - Receiving: 15mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: I2C, JTAG, SPI, UART GPIO: 2 Current - Transmitting: 19mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 63-VFLGA Supplier Device Package: 63-MAPLGA (8x8) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): LMX9838SB/NOPB; MKW21D512VHA5; MKW22D512VHA5; MKW24D512VHA5MKW21D2 56VHA5.; ECCN: 5A992C Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935314943557,2156-MK W21D256VHA5,NXPNXPMK W21D256VHA5 Base Product Number: MKW21
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1079021-MKW21D256VHA5 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1079021-MKW21D256VHA5
RF/IF and RFID - RF Transceiver ICs 1079021-MKW21D256VHA5
Win Source Part Number: 1079021-MKW21D256VHA 5 Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 260 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee® Memory Size: 256kB Flash, 32kB SRAM Power - Output: 8dBm Sensitivity: -102dBm Data Rate (Max): 250kbps Current - Receiving: 15mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: I2C, JTAG, SPI, UART GPIO: 2 Current - Transmitting: 19mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 63-VFLGA Supplier Device Package: 63-MAPLGA (8x8) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): LMX9838SB/NOPB; MKW21D512VHA5; MKW22D512VHA5; MKW24D512VHA5MKW21D2 56VHA5.; ECCN: 5A992C Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935314943557,2156-MK W21D256VHA5,NXPNXPMK W21D256VHA5 Base Product Number: MKW21

Win Source Part Number: 1079021-MKW21D256VHA5
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Zigbee®
Memory Size: 256kB Flash, 32kB SRAM
Power - Output: 8dBm
Sensitivity: -102dBm
Data Rate (Max): 250kbps
Current - Receiving: 15mA
RF Family/Standard: 802.15.4
Modulation: DSSS, O-QPSK
Serial Interfaces: I2C, JTAG, SPI, UART
GPIO: 2
Current - Transmitting: 19mA
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: 63-VFLGA
Supplier Device Package: 63-MAPLGA (8x8)
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): LMX9838SB/NOPB; MKW21D512VHA5; MKW22D512VHA5; MKW24D512VHA5MKW21D256VHA5.;
ECCN: 5A992C
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935314943557,2156-MKW21D256VHA5,NXPNXPMKW21D256VHA5
Base Product Number: MKW21

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - MKW21D256VHA5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
MKW21D256VHA5
RF and Wireless - RF Transceiver ICs MKW21D256VHA5
IC RF TXRX+MCU 802.15.4 63VFLGA

IC RF TXRX+MCU 802.15.4 63VFLGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1079021-MKW21D256VHA5 MKW21D256VHA5
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -102 dBm -102 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details