Category: OEM Souring
Win Source Part Number: 1462952-MKV44F64VLF1
Manufacturer: NXP
ARM® Cortex®-M4 Kinetis KV Microcontroller IC 32-Bit Single-Core 168MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 64KB FLASH 48LQFP
IC MCU 32BIT 64KB FLASH 48LQFP
ARM Microcontrollers - MCU Kinetis KV44: 168MHz Cortex-M4F Real-time Ctrl MCU, 64KB Flash, 16KB RAM, DAC, PWM NanoEdge, 48-LQFP
ARM® Cortex®-M4 Kinetis KV Microcontroller IC 32-Bit Single-Core 168MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1462952-MKV44F64VLF16 | MKV44F64VLF16-ND | MKV44F64VLF16 | MKV44F64VLF16 | MKV44F64VLF16 | MKV44F64VLF16 |
| Product Name | OEM Souring | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 168 MHz | 168 MHz | 168 MHz | |||
| Bits | Other; A/D 21x12b; D/A 1x12b | |||||
| RAM | 16 KB | 16 KB | 16 KB | |||
| ROM | 64 KB |