ARM® Cortex®-M4 Kinetis KV Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 32-HVQFN (5x5)
IC MCU 32BIT 64KB FLASH 32QFN Product overview: MKV30F64VFM10 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKV30F64VFM10 can be used for catalog matching and distributor lookup.
MKV30 - Kinetis KV30: 100MHz Cortex-M4F Real-time Control MCU, 64KB Flash
Manufacturer: NXP
Win Source Part Number: 885099-MKV30F64VFM10
Series: Kinetis KV
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 64KB (64K x 8) FLASH 32-HVQFN (5x5)
Core Processor: ARM® Cortex®-M4
Speed: 100MHz
Package: Tray
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount, Wettable Flank
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: DMA, PWM, WDT
Number of I/O: 26
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 2x16b; D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.6V
Family Name: MKV30F64
Categories: Integrated Circuits (ICs)
Case / Package: 32-HVQFN (5x5)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
ARM® Cortex®-M4 Kinetis KV Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 32-HVQFN (5x5)
IC MCU 32BIT 64KB FLASH 32QFN
MCU, 32BIT, CORTEX-M4, 100MHZ, QFN-32; Product Range:ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:32Pins RoHS Compliant: Yes
ARM Microcontrollers - MCU 64KB Flash 100MHz Motor Control 32QFN
IC MCU 32BIT 64KB FLASH 32QFN
IC MCU 32BIT 64KB FLASH 32QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MKV30F64VFM10-ND | 685-MKV30F64VFM10 | MKV30F64VFM10 | 885099-MKV30F64VFM10 | MKV30F64VFM10 | MKV30F64VFM10 | 67X4348 | MKV30F64VFM10 | MKV30F64VFM10 | MKV30F64VFM10 |
| Product Name | Microcontrollers | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MKV30F64VFM10 | Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, Cortex-M4, 100Mhz, Qfn-32; Product Range Nxp | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit | ||
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |||
| Bits | 16 Bit; Other; A/D 2x16b; D/A 1x12b | |||||||||
| RAM | 16 KB | 16 KB | 64 KB | 16 KB | 16 KB | 16 KB | 16 KB | |||
| ROM | 64 KB |