ARM® Cortex®-M4 Kinetis KV Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 32-HVQFN (5x5)
Win Source Part Number: 1079017-MKV30F128VFM
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Kinetis KV
Core Processor: ARM® Cortex®-M4
Speed: 100MHz
Package: Tray
Standard Package: 490
Core Size: 32-Bit Single-Core
Connectivity: I2C, SPI, UART/USART
Peripherals: DMA, PWM, WDT
Number of I/O: 26
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 2x16b; D/A 1x12b
Oscillator Type: Internal
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-HVQFN (5x5)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
Alternative Parts (Cross-Reference): MK02FN128VFM10; MK02FN64VFM10; MKV30F64VFM10; ATSAMD21E17A-MU; ATSAMD20E17A-MU; EFM32G210F128-QFN32;
ECCN: 3A991A2
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 2156-MKV30F128VFM10,
Base Product Number: MKV30F12
IC MCU 32BIT 128KB FLASH 32QFN Product overview: MKV30F128VFM10 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKV30F128VFM10 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4 Kinetis KV Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 32-HVQFN (5x5)
ARM Microcontrollers - MCU 128KB Flash 100MHz Motor Control 32QFN
MCU, 32BIT, CORTEX-M4, 100MHZ, QFN-32; Product Range:ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:32Pins RoHS Compliant: Yes
IC MCU 32BIT 128KB FLASH 32QFN
IC MCU 32BIT 128KB FLASH 32QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MKV30F128VFM10-ND | 1079017-MKV30F128VFM10 | 685-MKV30F128VFM10 | MKV30F128VFM10 | MKV30F128VFM10 | 67X4346 | MKV30F128VFM10 | MKV30F128VFM10 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | ARM Microcontrollers - MCU | Mcu, 32Bit, Cortex-M4, 100Mhz, Qfn-32; Product Range Nxp | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| Bits | 16 Bit; Other; A/D 2x16b; D/A 1x12b | |||||||
| RAM | 16 KB | 128 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | |
| ROM | 128 KB |