ARM® Cortex®-M0+ Kinetis KV Microcontroller IC 32-Bit Single-Core 75MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Manufacturer: NXP USA Inc.
Win Source Part Number: 1316734-MKV10Z64VLF7
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: ARM® Cortex®-M0+
Speed: 75MHz
Standard Package: 250
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, SPI, UART/USART
Peripherals: DMA, LVD, POR, WDT
Number of I/O: 40
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 2x16b; D/A 1x12b
Oscillator Type: Internal
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 48-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 72
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 935318582557
Base Product Number: MKV10Z64
RoHS Status: ROHS3 Compliant
IC MCU 32BIT 64KB FLASH 48LQFP Product overview: MKV10Z64VLF7 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKV10Z64VLF7 can be used for catalog matching and distributor lookup.
ARM Microcontrollers - MCU Kinetis KV10: 75MHz Cortex-M0+ Real-time Control MCU, 64KB Flash, 16KB SRAM, 48-LQFP
IC MCU 32BIT 64KB FLASH 48LQFP
IC MCU 32BIT 64KB FLASH 48LQFP
ARM® Cortex®-M0+ Kinetis KV Microcontroller IC 32-Bit Single-Core 75MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 64KB FLASH 48LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MKV10Z64VLF7-ND | 1316734-MKV10Z64VLF7 | 685-MKV10Z64VLF7 | MKV10Z64VLF7 | MKV10Z64VLF7 | MKV10Z64VLF7 | MKV10Z64VLF7 | MKV10Z64VLF7 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 64KB Embedded Microcontroller MCU | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 75 MHz | 75 MHz | 75 MHz | 75 MHz | 75 MHz | 75 MHz | ||
| Bits | 16 Bit; Other; A/D 2x16b; D/A 1x12b | |||||||
| RAM | 16 KB | 64 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 64 KB |