Manufacturer: NXP
Win Source Part Number: 885089-MKV10Z128VFM7
Series: Kinetis KV
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 75MHz 128KB (128K x 8) FLASH 32-HVQFN (5x5)
Core Processor: ARM® Cortex®-M0+
Speed: 75MHz
Package: Tray
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount, Wettable Flank
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: DMA, LVD, POR, WDT
Number of I/O: 28
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 2x16b; D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.6V
Family Name: MKV10Z12
Categories: Integrated Circuits (ICs)
Case / Package: 32-HVQFN (5x5)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 32BIT 128KB FLASH 32QFN Product overview: MKV10Z128VFM7 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKV10Z128VFM7 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0+ Kinetis KV Microcontroller IC 32-Bit Single-Core 75MHz 128KB (128K x 8) FLASH 32-HVQFN (5x5)
ARM Microcontrollers - MCU Kinetis KV10: 75MHz Cortex-M0+ Real-time Control MCU, 128KB Flash, 16KB SRAM, 32-QFN
IC MCU 32BIT 128KB FLASH 32QFN
ARM® Cortex®-M0+ Kinetis KV Microcontroller IC 32-Bit Single-Core 75MHz 128KB (128K x 8) FLASH 32-HVQFN (5x5)
IC MCU 32BIT 128KB FLASH 32QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 885089-MKV10Z128VFM7 | 685-MKV10Z128VFM7 | MKV10Z128VFM7-ND | MKV10Z128VFM7 | MKV10Z128VFM7 | MKV10Z128VFM7 | MKV10Z128VFM7 |
| Product Name | Embedded - Embedded - Microcontrollers - MKV10Z128VFM7 | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 75 MHz | 75 MHz | 75 MHz | 75 MHz | 75 MHz | ||
| RAM | 128 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 3.6 volts |