Manufacturer: NXP
Win Source Part Number: 927252-MKS20FN256VFT
Series: Kinetis KS22
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 256KB (256K x 8) FLASH 48-QFN (7x7)
Core Processor: ARM® Cortex®-M4
Speed: 120MHz
Package: Tray
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 1x16b; D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.6V
Family Name: MKS20FN25
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (7x7)
ECCN: 5A002A1
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
ARM® Cortex®-M4 Kinetis KS22 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 48-QFN (7x7)
IC MCU 32BIT 256KB FLASH 48QFN Product overview: MKS20FN256VFT12 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKS20FN256VFT12 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 256KB FLASH 48QFN
IC MCU 32BIT 256KB FLASH 48QFN
ARM® Cortex®-M4 Kinetis KS22 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 48-QFN (7x7)
ARM Microcontrollers - MCU Kinetis S 32-bit MCU, ARM Cortex-M4 core, 256KB Flash, 120MHz, CAN, USB, 48QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 927252-MKS20FN256VFT12 | MKS20FN256VFT12-ND | 685-MKS20FN256VFT12 | MKS20FN256VFT12 | MKS20FN256VFT12 | MKS20FN256VFT12 | MKS20FN256VFT12 |
| Product Name | Embedded - Embedded - Microcontrollers - MKS20FN256VFT12 | Microcontrollers | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| RAM | 256 KB | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM Type | Flash; FLASH | Flash | |||||
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 3.6 to 1.71 volts |