ARM® Cortex®-M0+ Kinetis KM Microcontroller IC 32-Bit Single-Core 75MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Manufacturer: NXP USA Inc.
Win Source Part Number: 1322281-MKM34Z256VLL
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: ARM® Cortex®-M0+
Speed: 75MHz
Standard Package: 90
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, SPI, UART/USART
Peripherals: DMA, LCD, WDT
Number of I/O: 72
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 12x16b, 4x24b
Oscillator Type: Internal
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 100-LQFP
ECCN: 5A002A1
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-13749,9353160715
Base Product Number: MKM34Z256
RoHS Status: ROHS3 Compliant
IC MCU 32BIT 256KB FLASH 100LQFP Product overview: MKM34Z256VLL7 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKM34Z256VLL7 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 256KB FLASH 100LQFP
ARM Microcontrollers - MCU Kinetis KM34: 75MHz Cortex-M0+ Metrology MCU, 256KB Flash, 32KB SRAM, Segment LCD, 100-LQFP
IC MCU 32BIT 256KB FLASH 100LQFP
ARM® Cortex®-M0+ Kinetis KM Microcontroller IC 32-Bit Single-Core 75MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 256KB FLASH 100LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-13749-ND | 1322281-MKM34Z256VLL7 | 685-MKM34Z256VLL7 | MKM34Z256VLL7 | MKM34Z256VLL7 | MKM34Z256VLL7 | MKM34Z256VLL7 | MKM34Z256VLL7 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 75 MHz | 75 MHz | 75 MHz | 75 MHz | 75 MHz | 75 MHz | ||
| Bits | 16 Bit; 24 Bit | |||||||
| RAM | 32 KB | 256 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 256 KB |