IC MCU 32B 128KB FLASH 121MAPBGA Product overview: MKL81Z128VMC7 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKL81Z128VMC7 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0+ Kinetis KL8 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 121-MAPBGA (8x8)
Manufacturer: NXP USA Inc.
Win Source Part Number: 1322591-MKL81Z128VMC
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: ARM® Cortex®-M0+
Speed: 72MHz
Standard Package: 348
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, SPI, UART/USART, USB OTG
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 96K x 8
Data Converters: A/D 12x16b; D/A 1x6b, 1x12b
Oscillator Type: Internal
Supplier Device Package: 121-MAPBGA (8x8)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 121-LFBGA
ECCN: 5A992C
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MKL81Z128VMC7-ND,935
Base Product Number: MKL81Z128
RoHS Status: ROHS3 Compliant
ARM® Cortex®-M0+ Kinetis KL8 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 121-MAPBGA (8x8)
IC MCU 32B 128KB FLASH 121MAPBGA
IC MCU 32B 128KB FLASH 121MAPBGA
ARM Microcontrollers - MCU Kinetis KL81: 72MHz Cortex-M0+ Secure Low-Power MCU, 128KB Flash, 96KB RAM, USB, Anti-tamper, 121BGA
IC MCU 32B 128KB FLASH 121MAPBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MKL81Z128VMC7 | 568-14251-ND | 1322591-MKL81Z128VMC7 | MKL81Z128VMC7 | MKL81Z128VMC7 | MKL81Z128VMC7 | MKL81Z128VMC7 | MKL81Z128VMC7 | MKL81Z128VMC7 |
| Product Name | 128KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 72 MHz | 72 MHz | 72 MHz | 72 MHz | 72 MHz | 72 MHz | |||
| RAM | 96 KB | 96 KB | 128 KB | 96 KB | 96 KB | 96 KB | |||
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 3.6 volts | ||||
| Serial Interface | I2C/SPI/UART | SPI; UART; USART; USB | |||||||
| Package Type | Other; Tray | Other; 121-LFBGA | Other; 121-LFBGA | BGA; Other; 121-LFBGA | Other; 121-LFBGA | BGA; Other; 121-LFBGA |