32-bit MCU, 512KB Flash
ARM® Cortex®-M0+ Kinetis KL2 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 512KB FLASH 100LQFP Product overview: MKL28Z512VLL7 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKL28Z512VLL7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1030676-MKL28Z512VLL
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Kinetis KL2
Core Processor: ARM® Cortex®-M0+
Speed: 72MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I²C, FlexIO, SPI, UART/USART, USB
Peripherals: DMA, I2S, PWM, WDT
Number of I/O: 82
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 24x16b; D/A 1x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
Alternative Parts (Cross-Reference): MKL28Z512VLL7MKL28Z5
ECCN: 5A002A1
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935323725557
Base Product Number: MKL28Z512
ARM Microcontrollers - MCU Kinetis L 32-bit MCU, ARM Cortex-M0+ core, 512KB Flash, 128KB RAM, 72MHz, USB OTG, 100LQFP
IC MCU 32BIT 512KB FLASH 100LQFP
IC MCU 32BIT 512KB FLASH 100LQFP
ARM® Cortex®-M0+ Kinetis KL2 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 512KB FLASH 100LQFP
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MKL28Z512VLL7 | MKL28Z512VLL7-ND | 685-MKL28Z512VLL7 | 1030676-MKL28Z512VLL7 | MKL28Z512VLL7 | MKL28Z512VLL7 | MKL28Z512VLL7 | MKL28Z512VLL7 | MKL28Z512VLL7 |
| Product Name | Microcontrollers | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Life Cycle Stage | Active | Active | Active | ||||||
| ROM Type | Flash | Flash | ROM; ROM | Flash; FLASH | Flash; FLASH | Flash; FLASH | |||
| Package Type | QFP; Other; LQFP100 | LFQP; Other; 100-LQFP | Other; Tray | QFP; Other; 100-LQFP | Other; 100-LQFP | QFP; Other; 100-LQFP | |||
| Clock Speed | 72 MHz | 72 MHz | 72 MHz | 72 MHz | 72 MHz | 72 MHz |