Win Source Part Number: 1001670-MKL27Z64VDA4
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Kinetis KL2
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I²C, FlexIO, SPI, UART/USART, USB
Peripherals: DMA, I2S, PWM, WDT
Number of I/O: 30
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 14x16b
Oscillator Type: Internal
Package / Case: 36-XFBGA
Supplier Device Package: 36-XFBGA (3.5x3.5)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: MKL27Z64VDA4-ND,568-
Base Product Number: MKL27Z64
ARM® Cortex®-M0+ Kinetis KL2 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 36-XFBGA (3.5x3.5)
IC MCU 32BIT 64KB FLASH 36XFBGA Product overview: MKL27Z64VDA4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKL27Z64VDA4 can be used for catalog matching and distributor lookup.
ARM Microcontrollers - MCU 64KB XFBGA 36
MCU, 32BIT, CORTEX-M0+, 48MHZ, MAPBGA-36; Product Range:Kinetis ARM Cortex-M0+ Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:36Pins RoHS Compliant: Yes
ARM® Cortex®-M0+ Kinetis KL2 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 36-XFBGA (3.5x3.5)
IC MCU 32BIT 64KB FLASH 36XFBGA
IC MCU 32BIT 64KB FLASH 36XFBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1001670-MKL27Z64VDA4 | 568-15405-ND | 685-MKL27Z64VDA4 | MKL27Z64VDA4 | 46Y7436 | MKL27Z64VDA4 | MKL27Z64VDA4 | MKL27Z64VDA4 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit 32BIT 64KB Embedded Microcontroller MCU | ARM Microcontrollers - MCU | Mcu, 32Bit, Cortex-M0+, 48Mhz, Mapbga-36; Product Range Nxp | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 64 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM Type | Flash; FLASH | Flash | ROM; ROM | Flash; FLASH | ||||
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 3.6 volts |