NXP Semiconductors 32-bit 32BIT 32KB Embedded Microcontroller MCU MKL26Z32VFT4

Description
IC MCU 32BIT 32KB FLASH 48QFN Product overview: MKL26Z32VFT4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKL26Z32VFT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 32KB FLASH 48QFN Product overview: MKL26Z32VFT4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKL26Z32VFT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 32KB Embedded Microcontroller MCU - 685-MKL26Z32VFT4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 32KB Embedded Microcontroller MCU
685-MKL26Z32VFT4
32-bit 32BIT 32KB Embedded Microcontroller MCU 685-MKL26Z32VFT4
IC MCU 32BIT 32KB FLASH 48QFN Product overview: MKL26Z32VFT4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKL26Z32VFT4 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 32KB FLASH 48QFN Product overview: MKL26Z32VFT4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKL26Z32VFT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MKL26Z32VFT4 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0 CPU, 48MHz, CMOS

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0 CPU, 48MHz, CMOS

Supplier's Site Datasheet
Microcontrollers - MKL26Z32VFT4-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MKL26Z32VFT4-ND
Microcontrollers MKL26Z32VFT4-ND
ARM® Cortex®-M0+ Kinetis KL2 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-QFN (7x7)

ARM® Cortex®-M0+ Kinetis KL2 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MKL26Z32VFT4 - 885055-MKL26Z32VFT4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MKL26Z32VFT4
885055-MKL26Z32VFT4
Embedded - Embedded - Microcontrollers - MKL26Z32VFT4 885055-MKL26Z32VFT4
Manufacturer: NXP Win Source Part Number: 885055-MKL26Z32VFT4 Series: Kinetis KL2 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 48-QFN (7x7) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Tray Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, LINbus, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D - 16bit; D/A - 12bit Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Family Name: MKL26Z32 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 885055-MKL26Z32VFT4
Series: Kinetis KL2
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 48-QFN (7x7)
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Tray
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, LINbus, SPI, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D - 16bit; D/A - 12bit
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.6V
Family Name: MKL26Z32
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (7x7)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MKL26Z32VFT4
ARM Microcontrollers - MCU MKL26Z32VFT4
ARM Microcontrollers - MCU CORTEX M0+ 32K FLASH

ARM Microcontrollers - MCU CORTEX M0+ 32K FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MKL26Z32VFT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MKL26Z32VFT4
Integrated Circuits (ICs) - Embedded - Microcontrollers MKL26Z32VFT4
IC MCU 32BIT 32KB FLASH 48QFN

IC MCU 32BIT 32KB FLASH 48QFN

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
MKL26Z32VFT4
Embedded - Microcontrollers MKL26Z32VFT4
IC MCU 32BIT 32KB FLASH 48QFN

IC MCU 32BIT 32KB FLASH 48QFN

Supplier's Site Datasheet
Microcontrollers - MKL26Z32VFT4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MKL26Z32VFT4
Microcontrollers MKL26Z32VFT4
ARM® Cortex®-M0+ Kinetis KL2 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-QFN (7x7)

ARM® Cortex®-M0+ Kinetis KL2 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MKL26Z32VFT4 MKL26Z32VFT4 MKL26Z32VFT4-ND 885055-MKL26Z32VFT4 MKL26Z32VFT4 MKL26Z32VFT4 MKL26Z32VFT4 MKL26Z32VFT4
Product Name 32-bit 32BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MKL26Z32VFT4 ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 16 Bit; 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 4 KB 4 KB 32 KB 4 KB 4 KB
Supply Voltage 1.71 to 3.6 volts 1.71 to 3.6 volts 1.71 to 3.6 volts 3.6 volts
Serial Interface I2C/I2S/SPI/UART SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT30VVAWQX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - C164CL8RMCAKXQMA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC845BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details