NXP Semiconductors Microcontrollers MKL17Z64VDA4

Description
ARM® Cortex®-M0+ Kinetis KL1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 36-XFBGA (3.5x3.5)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ Kinetis KL1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 36-XFBGA (3.5x3.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-15403-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-15403-ND
Microcontrollers 568-15403-ND
ARM® Cortex®-M0+ Kinetis KL1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 36-XFBGA (3.5x3.5)

ARM® Cortex®-M0+ Kinetis KL1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 36-XFBGA (3.5x3.5)

Buy Now Datasheet
 - MKL17Z64VDA4 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0+ CPU, 48MHz, CMOS, PBGA36

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0+ CPU, 48MHz, CMOS, PBGA36

Supplier's Site Datasheet
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-MKL17Z64VDA4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-MKL17Z64VDA4
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-MKL17Z64VDA4
IC MCU 32BIT 64KB FLASH 36XFBGA Product overview: MKL17Z64VDA4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKL17Z64VDA4 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 36XFBGA Product overview: MKL17Z64VDA4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKL17Z64VDA4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MKL17Z64VDA4 - 885040-MKL17Z64VDA4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MKL17Z64VDA4
885040-MKL17Z64VDA4
Embedded - Embedded - Microcontrollers - MKL17Z64VDA4 885040-MKL17Z64VDA4
Manufacturer: NXP Win Source Part Number: 885040-MKL17Z64VDA4 Series: Kinetis KL1 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 36-XFBGA (3.5x3.5) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Tray Package: 36-XFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, FlexIO, SPI, UART/USART Peripherals: DMA, I2S, PWM, WDT Number of I/O: 32 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 15x16b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Family Name: MKL17Z64 Categories: Integrated Circuits (ICs) Case / Package: 36-XFBGA (3.5x3.5) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MKL17Z64VDA4-ND, 568-15403, 935315376557

Manufacturer: NXP
Win Source Part Number: 885040-MKL17Z64VDA4
Series: Kinetis KL1
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 36-XFBGA (3.5x3.5)
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Tray
Package: 36-XFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, FlexIO, SPI, UART/USART
Peripherals: DMA, I2S, PWM, WDT
Number of I/O: 32
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 15x16b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.6V
Family Name: MKL17Z64
Categories: Integrated Circuits (ICs)
Case / Package: 36-XFBGA (3.5x3.5)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MKL17Z64VDA4-ND, 568-15403, 935315376557

Buy Now Datasheet
Mcu, 32Bit, Cortex-M0+, 48Mhz, Mapbga-36; Product Range Nxp - 46Y7434 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M0+, 48Mhz, Mapbga-36; Product Range Nxp
46Y7434
Mcu, 32Bit, Cortex-M0+, 48Mhz, Mapbga-36; Product Range Nxp 46Y7434
MCU, 32BIT, CORTEX-M0+, 48MHZ, MAPBGA-36; Product Range:Kinetis ARM Cortex-M0+ Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:36Pins RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M0+, 48MHZ, MAPBGA-36; Product Range:Kinetis ARM Cortex-M0+ Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MKL17Z64VDA4
ARM Microcontrollers - MCU MKL17Z64VDA4
ARM Microcontrollers - MCU 64KBXFBGA 36

ARM Microcontrollers - MCU 64KBXFBGA 36

Buy Now Datasheet
Microcontrollers - MKL17Z64VDA4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MKL17Z64VDA4
Microcontrollers MKL17Z64VDA4
ARM® Cortex®-M0+ Kinetis KL1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 36-XFBGA (3.5x3.5)

ARM® Cortex®-M0+ Kinetis KL1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 36-XFBGA (3.5x3.5)

Buy Now Datasheet
Microcontrollers - MKL17Z64VDA4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MKL17Z64VDA4
Microcontrollers MKL17Z64VDA4
ARM® Cortex®-M0+ Kinetis KL1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 36-XFBGA (3.5x3.5)

ARM® Cortex®-M0+ Kinetis KL1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 36-XFBGA (3.5x3.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MKL17Z64VDA4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MKL17Z64VDA4
Integrated Circuits (ICs) - Embedded - Microcontrollers MKL17Z64VDA4
IC MCU 32BIT 64KB FLASH 36XFBGA

IC MCU 32BIT 64KB FLASH 36XFBGA

Supplier's Site
Embedded - Microcontrollers - MKL17Z64VDA4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MKL17Z64VDA4
Embedded - Microcontrollers MKL17Z64VDA4
IC MCU 32BIT 64KB FLASH 36XFBGA

IC MCU 32BIT 64KB FLASH 36XFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-15403-ND MKL17Z64VDA4 685-MKL17Z64VDA4 885040-MKL17Z64VDA4 46Y7434 MKL17Z64VDA4 MKL17Z64VDA4 MKL17Z64VDA4 MKL17Z64VDA4
Product Name Microcontrollers 32-bit 32BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MKL17Z64VDA4 Mcu, 32Bit, Cortex-M0+, 48Mhz, Mapbga-36; Product Range Nxp ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits 16 Bit
RAM 16 KB 16 KB 64 KB 16 KB 16 KB 16 KB
ROM 64 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7032BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 7GA830344H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CD3215C00ZBHR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details