NXP Semiconductors Embedded - Embedded - Microcontrollers - MKL16Z64VFT4 MKL16Z64VFT4

Description
Manufacturer: NXP Win Source Part Number: 788931-MKL16Z64VFT4 Series: Kinetis KL1 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-M0+ Speed: 48MHz Package: 48-VFQFN Exposed Pad Core Size: 32-Bit Connectivity: I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D - 16bit, D/A - 12bit Oscillator Type: Internal Supply Voltage: 1.71 V ~ 3.6 V Family Name: MKL16Z64 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): STM32F103CBU7TR; AT32UC3L032-ZAUR; STM32L552CCU6; AT32UC3L064-ZAUT; Introduction Date: January 02, 2013 ECCN: 3A991.a.2 Country of Origin: China , Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 788931-MKL16Z64VFT4 Series: Kinetis KL1 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-M0+ Speed: 48MHz Package: 48-VFQFN Exposed Pad Core Size: 32-Bit Connectivity: I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D - 16bit, D/A - 12bit Oscillator Type: Internal Supply Voltage: 1.71 V ~ 3.6 V Family Name: MKL16Z64 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): STM32F103CBU7TR; AT32UC3L032-ZAUR; STM32L552CCU6; AT32UC3L064-ZAUT; Introduction Date: January 02, 2013 ECCN: 3A991.a.2 Country of Origin: China , Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MKL16Z64VFT4 - 788931-MKL16Z64VFT4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MKL16Z64VFT4
788931-MKL16Z64VFT4
Embedded - Embedded - Microcontrollers - MKL16Z64VFT4 788931-MKL16Z64VFT4
Manufacturer: NXP Win Source Part Number: 788931-MKL16Z64VFT4 Series: Kinetis KL1 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-M0+ Speed: 48MHz Package: 48-VFQFN Exposed Pad Core Size: 32-Bit Connectivity: I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D - 16bit, D/A - 12bit Oscillator Type: Internal Supply Voltage: 1.71 V ~ 3.6 V Family Name: MKL16Z64 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): STM32F103CBU7TR; AT32UC3L032-ZAUR; STM32L552CCU6; AT32UC3L064-ZAUT; Introduction Date: January 02, 2013 ECCN: 3A991.a.2 Country of Origin: China , Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 788931-MKL16Z64VFT4
Series: Kinetis KL1
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-M0+
Speed: 48MHz
Package: 48-VFQFN Exposed Pad
Core Size: 32-Bit
Connectivity: I2C, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D - 16bit, D/A - 12bit
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 3.6 V
Family Name: MKL16Z64
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-QFN (7x7)
Alternative Parts (Cross-Reference): STM32F103CBU7TR; AT32UC3L032-ZAUR; STM32L552CCU6; AT32UC3L064-ZAUT;
Introduction Date: January 02, 2013
ECCN: 3A991.a.2
Country of Origin: China , Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - MKL16Z64VFT4 - Rochester Electronics
Newburyport, MA, United States
Kinetis KL16: Microcontroller Cortex M0+, 32-Bit FLASH, 48MHz

Kinetis KL16: Microcontroller Cortex M0+, 32-Bit FLASH, 48MHz

Supplier's Site Datasheet
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-MKL16Z64VFT4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-MKL16Z64VFT4
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-MKL16Z64VFT4
IC MCU 32BIT 64KB FLASH 48QFN Product overview: MKL16Z64VFT4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKL16Z64VFT4 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 48QFN Product overview: MKL16Z64VFT4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKL16Z64VFT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MKL16Z64VFT4-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MKL16Z64VFT4-ND
Microcontrollers MKL16Z64VFT4-ND
ARM® Cortex®-M0+ Kinetis KL1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)

ARM® Cortex®-M0+ Kinetis KL1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Microcontrollers - MKL16Z64VFT4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MKL16Z64VFT4
Microcontrollers MKL16Z64VFT4
ARM® Cortex®-M0+ Kinetis KL1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)

ARM® Cortex®-M0+ Kinetis KL1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MKL16Z64VFT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MKL16Z64VFT4
Integrated Circuits (ICs) - Embedded - Microcontrollers MKL16Z64VFT4
IC MCU 32BIT 64KB FLASH 48QFN

IC MCU 32BIT 64KB FLASH 48QFN

Supplier's Site
Microcontrollers - MKL16Z64VFT4 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MKL16Z64VFT4
Microcontrollers MKL16Z64VFT4
IC MCU 32BIT 64KB FLASH 48QFN

IC MCU 32BIT 64KB FLASH 48QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MKL16Z64VFT4
ARM Microcontrollers - MCU MKL16Z64VFT4
ARM Microcontrollers - MCU CORTEX M0+ 64K FLASH

ARM Microcontrollers - MCU CORTEX M0+ 64K FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 788931-MKL16Z64VFT4 MKL16Z64VFT4 685-MKL16Z64VFT4 MKL16Z64VFT4-ND MKL16Z64VFT4 MKL16Z64VFT4 MKL16Z64VFT4 MKL16Z64VFT4
Product Name Embedded - Embedded - Microcontrollers - MKL16Z64VFT4 32-bit 32BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 16 Bit; 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.71 to 3.6 volts 1.71 to 3.6 volts 1.71 to 3.6 volts 3.6 volts 1.71 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - A2C01180200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7022BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details