NXP Semiconductors Microcontrollers MKL04Z8VLC4R

Description
RISC Microcontroller, 32-Bit, FLASH, 48MHz, CMOS, PQFP32
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, 48MHz, CMOS, PQFP32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MKL04Z8VLC4R - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, 48MHz, CMOS, PQFP32

RISC Microcontroller, 32-Bit, FLASH, 48MHz, CMOS, PQFP32

Supplier's Site Datasheet
Microcontrollers - MKL04Z8VLC4R-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MKL04Z8VLC4R-ND
Microcontrollers MKL04Z8VLC4R-ND
ARM® Cortex®-M0+ Kinetis KL0 Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M0+ Kinetis KL0 Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 8KB Embedded Microcontroller MCU
685-MKL04Z8VLC4R
32-bit 32BIT 8KB Embedded Microcontroller MCU 685-MKL04Z8VLC4R
IC MCU 32BIT 8KB FLASH 32LQFP Product overview: MKL04Z8VLC4R from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKL04Z8VLC4R can be used for catalog matching and distributor lookup.

IC MCU 32BIT 8KB FLASH 32LQFP Product overview: MKL04Z8VLC4R from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKL04Z8VLC4R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1316810-MKL04Z8VLC4R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1316810-MKL04Z8VLC4R
Integrated Circuits (ICs) - Embedded - Microcontrollers 1316810-MKL04Z8VLC4R
Manufacturer: NXP USA Inc. Win Source Part Number: 1316810-MKL04Z8VLC4R Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Standard Package: 2,000 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 14x12b Oscillator Type: Internal Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 32-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 935312403528,2156-MK L04Z8VLC4R,NXPNXPMKL 04Z8VLC4R Base Product Number: MKL04Z8 RoHS Status: ROHS3 Compliant

Manufacturer: NXP USA Inc.
Win Source Part Number: 1316810-MKL04Z8VLC4R
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Standard Package: 2,000
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O: 28
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 14x12b
Oscillator Type: Internal
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 32-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 935312403528,2156-MKL04Z8VLC4R,NXPNXPMKL04Z8VLC4R
Base Product Number: MKL04Z8
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Embedded - Microcontrollers - MKL04Z8VLC4R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MKL04Z8VLC4R
Embedded - Microcontrollers MKL04Z8VLC4R
IC MCU 32BIT 8KB FLASH 32LQFP

IC MCU 32BIT 8KB FLASH 32LQFP

Supplier's Site Datasheet
MCU 32-Bit KL04 ARM Cortex M0+ RISC 8KB Flash 1.8V/2.5V/3.3V 32-Pin LQFP T/R - 568-MKL04Z8VLC4R - Utmel Electronic Limited
Hong Kong, China
MCU 32-Bit KL04 ARM Cortex M0+ RISC 8KB Flash 1.8V/2.5V/3.3V 32-Pin LQFP T/R
568-MKL04Z8VLC4R
MCU 32-Bit KL04 ARM Cortex M0+ RISC 8KB Flash 1.8V/2.5V/3.3V 32-Pin LQFP T/R 568-MKL04Z8VLC4R
MCU 32-Bit KL04 ARM Cortex M0+ RISC 8KB Flash 1.8V/2.5V/3.3V 32-Pin LQFP T/R

MCU 32-Bit KL04 ARM Cortex M0+ RISC 8KB Flash 1.8V/2.5V/3.3V 32-Pin LQFP T/R

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MKL04Z8VLC4R
ARM Microcontrollers - MCU MKL04Z8VLC4R
ARM Microcontrollers - MCU 8KB Flash 48MHz QFP 32

ARM Microcontrollers - MCU 8KB Flash 48MHz QFP 32

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MKL04Z8VLC4R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MKL04Z8VLC4R
Integrated Circuits (ICs) - Embedded - Microcontrollers MKL04Z8VLC4R
IC MCU 32BIT 8KB FLASH 32LQFP

IC MCU 32BIT 8KB FLASH 32LQFP

Supplier's Site
Microcontrollers - MKL04Z8VLC4R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MKL04Z8VLC4R
Microcontrollers MKL04Z8VLC4R
ARM® Cortex®-M0+ Kinetis KL0 Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M0+ Kinetis KL0 Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - MKL04Z8VLC4R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MKL04Z8VLC4R
Microcontrollers MKL04Z8VLC4R
IC MCU 32BIT 8KB FLASH 32LQFP

IC MCU 32BIT 8KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MKL04Z8VLC4R MKL04Z8VLC4R-ND 685-MKL04Z8VLC4R 1316810-MKL04Z8VLC4R MKL04Z8VLC4R 568-MKL04Z8VLC4R MKL04Z8VLC4R MKL04Z8VLC4R MKL04Z8VLC4R MKL04Z8VLC4R
Product Name Microcontrollers 32-bit 32BIT 8KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers MCU 32-Bit KL04 ARM Cortex M0+ RISC 8KB Flash 1.8V/2.5V/3.3V 32-Pin LQFP T/R ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash Flash; FLASH Flash Flash; FLASH Flash; FLASH
Package Type QFP; Other; LQFP32 LFQP; Other; 32-LQFP Other; Tape & Reel (TR) QFP; Other; 32-LQFP QFP; Other; 32-LQFP Other; 32-LQFP QFP; Other; 32-LQFP QFP; Other; 32-LQFP
Clock Speed 48 MHz 48 MHz 48 MHz 32 MHz 48 MHz 48 MHz 48 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7865AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details