Win Source Part Number: 989931-MKL04Z16VLC4
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Kinetis KL0
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O: 28
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 14x12b
Oscillator Type: Internal
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: NXPNXPMKL04Z16VLC4,2
Base Product Number: MKL04Z16
IC MCU 32BIT 16KB FLASH 32LQFP Product overview: MKL04Z16VLC4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKL04Z16VLC4 can be used for catalog matching and distributor lookup.
Kinetis KL04: 48MHz Cortex-M0+ Ultra-Low Power MCU, 16KB Flash, 2KB SRAM, 32-LQFP
ARM® Cortex®-M0+ Kinetis KL0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
ARM Microcontrollers - MCU ARM M0+core,16kFlash
IC MCU 32BIT 16KB FLASH 32LQFP
ARM® Cortex®-M0+ Kinetis KL0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
ARM Microcontrollers - MCU ARM M0+core,16kFlash
IC MCU 32BIT 16KB FLASH 32LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 989931-MKL04Z16VLC4 | 685-MKL04Z16VLC4 | MKL04Z16VLC4 | MKL04Z16VLC4-ND | MKL04Z16VLC4 | MKL04Z16VLC4 | MKL04Z16VLC4 | 568-MKL04Z16VLC4 | MKL04Z16VLC4 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 16KB Embedded Microcontroller MCU | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU ARM M0+core,16kFlash | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 32 MHz | 48 MHz | ||
| RAM | 16 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash | Flash; FLASH | Flash | Flash; FLASH | |||
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 3.3 volts | 3.6 volts |