Kinetis KL04 - 48MHz Cortex-M0+ Ultra-Low Power MCU, 16KB Flash, 2KB SRAM, 32-QFN
ARM® Cortex®-M0+ Kinetis KL0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-HVQFN (5x5)
Manufacturer: NXP
Win Source Part Number: 885016-MKL04Z16VFM4
Series: Kinetis KL0
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 16KB (16K x 8) FLASH 32-HVQFN (5x5)
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Tray
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount, Wettable Flank
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O: 28
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 14x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.6V
Family Name: MKL04Z16
Categories: Integrated Circuits (ICs)
Case / Package: 32-HVQFN (5x5)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 32BIT 16KB FLASH 32QFN Product overview: MKL04Z16VFM4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKL04Z16VFM4 can be used for catalog matching and distributor lookup.
ARM Microcontrollers - MCU ARM M0+ core 16k Flash
ARM® Cortex®-M0+ Kinetis KL0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-HVQFN (5x5)
IC MCU 32BIT 16KB FLASH 32QFN
IC MCU 32BIT 16KB FLASH 32QFN
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MKL04Z16VFM4 | MKL04Z16VFM4-ND | 885016-MKL04Z16VFM4 | 685-MKL04Z16VFM4 | MKL04Z16VFM4 | MKL04Z16VFM4 | MKL04Z16VFM4 | MKL04Z16VFM4 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - MKL04Z16VFM4 | 32-bit 32BIT 16KB Embedded Microcontroller MCU | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Life Cycle Stage | Active | Active | Active | |||||
| ROM Type | Flash | Flash | Flash; FLASH | Flash; FLASH | ||||
| Package Type | Other; HVQFN32 | Other; 32-VFQFN Exposed Pad | Other; 32-HVQFN (5x5) | Other; Tray | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz |