NXP Semiconductors 32-bit 32BIT 32KB Embedded Microcontroller MCU MKL02Z32VFM4

Description
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0 CPU, 48MHz, CMOS
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0 CPU, 48MHz, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MKL02Z32VFM4 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0 CPU, 48MHz, CMOS

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0 CPU, 48MHz, CMOS

Supplier's Site Datasheet
32-bit 32BIT 32KB Embedded Microcontroller MCU - 685-MKL02Z32VFM4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 32KB Embedded Microcontroller MCU
685-MKL02Z32VFM4
32-bit 32BIT 32KB Embedded Microcontroller MCU 685-MKL02Z32VFM4
IC MCU 32BIT 32KB FLASH 32QFN Product overview: MKL02Z32VFM4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKL02Z32VFM4 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 32KB FLASH 32QFN Product overview: MKL02Z32VFM4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKL02Z32VFM4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MKL02Z32VFM4-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MKL02Z32VFM4-ND
Microcontrollers MKL02Z32VFM4-ND
ARM® Cortex®-M0+ Kinetis KL02 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)

ARM® Cortex®-M0+ Kinetis KL02 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MKL02Z32VFM4 - 848651-MKL02Z32VFM4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MKL02Z32VFM4
848651-MKL02Z32VFM4
Embedded - Embedded - Microcontrollers - MKL02Z32VFM4 848651-MKL02Z32VFM4
Manufacturer: NXP Win Source Part Number: 848651-MKL02Z32VFM4 Series: Kinetis KL02 Features: series Microcontroller IC Package: Tray Number of I/O: 28 Family Name: MKL02Z32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 848651-MKL02Z32VFM4
Series: Kinetis KL02
Features: series Microcontroller IC
Package: Tray
Number of I/O: 28
Family Name: MKL02Z32
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - MKL02Z32VFM4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MKL02Z32VFM4
Microcontrollers MKL02Z32VFM4
ARM® Cortex®-M0+ Kinetis KL02 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)

ARM® Cortex®-M0+ Kinetis KL02 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)

Buy Now Datasheet
Microcontrollers - MKL02Z32VFM4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MKL02Z32VFM4
Microcontrollers MKL02Z32VFM4
ARM® Cortex®-M0+ Kinetis KL02 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)

ARM® Cortex®-M0+ Kinetis KL02 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M0+, 48Mhz, Qfn-32; Product Range Nxp - 61W9888 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M0+, 48Mhz, Qfn-32; Product Range Nxp
61W9888
Microcontroller Mcu, 32 Bit, Cortex-M0+, 48Mhz, Qfn-32; Product Range Nxp 61W9888
MICROCONTROLLER MCU, 32 BIT, CORTEX-M0+, 48MHZ, QFN-32; Product Range:Kinetis L Family KL0x Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:4KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M0+, 48MHZ, QFN-32; Product Range:Kinetis L Family KL0x Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:4KB RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - MKL02Z32VFM4 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MKL02Z32VFM4
Microcontrollers MKL02Z32VFM4
IC MCU 32BIT 32KB FLASH 32QFN

IC MCU 32BIT 32KB FLASH 32QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MKL02Z32VFM4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MKL02Z32VFM4
Integrated Circuits (ICs) - Embedded - Microcontrollers MKL02Z32VFM4
IC MCU 32BIT 32KB FLASH 32QFN

IC MCU 32BIT 32KB FLASH 32QFN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MKL02Z32VFM4
ARM Microcontrollers - MCU MKL02Z32VFM4
ARM Microcontrollers - MCU CORTEX M0+32K FLASH

ARM Microcontrollers - MCU CORTEX M0+32K FLASH

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
MKL02Z32VFM4
Embedded - Microcontrollers MKL02Z32VFM4
IC MCU 32BIT 32KB FLASH 32QFN

IC MCU 32BIT 32KB FLASH 32QFN

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MKL02Z32VFM4 685-MKL02Z32VFM4 MKL02Z32VFM4-ND 848651-MKL02Z32VFM4 MKL02Z32VFM4 61W9888 MKL02Z32VFM4 MKL02Z32VFM4 MKL02Z32VFM4 MKL02Z32VFM4
Product Name 32-bit 32BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MKL02Z32VFM4 Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M0+, 48Mhz, Qfn-32; Product Range Nxp Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash Flash; FLASH Flash; FLASH
Package Type Other; HVQFN32 Other; Tray Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1209F-68M/F/P1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details