NXP Semiconductors Embedded - Embedded - Microcontrollers - MKL02Z16VFK4 MKL02Z16VFK4

Description
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0 CPU, 48MHz, CMOS, PQCC24
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0 CPU, 48MHz, CMOS, PQCC24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MKL02Z16VFK4 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0 CPU, 48MHz, CMOS, PQCC24

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0 CPU, 48MHz, CMOS, PQCC24

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MKL02Z16VFK4 - 788926-MKL02Z16VFK4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MKL02Z16VFK4
788926-MKL02Z16VFK4
Embedded - Embedded - Microcontrollers - MKL02Z16VFK4 788926-MKL02Z16VFK4
Manufacturer: NXP Win Source Part Number: 788926-MKL02Z16VFK4 Series: Kinetis KL02 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-M0+ Speed: 48MHz Package: 24-VFQFN Exposed Pad Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 3.6 V Family Name: MKL02Z16 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): ATSAML11D14A-MU; ATSAML11D14A-MF; ATSAML11D14A-MFT; CY8C4014LQI-422T; Introduction Date: July 10, 2013 ECCN: 3A991.a.2 Country of Origin: China , Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788926-MKL02Z16VFK4
Series: Kinetis KL02
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-M0+
Speed: 48MHz
Package: 24-VFQFN Exposed Pad
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 3.6 V
Family Name: MKL02Z16
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN (4x4)
Alternative Parts (Cross-Reference): ATSAML11D14A-MU; ATSAML11D14A-MF; ATSAML11D14A-MFT; CY8C4014LQI-422T;
Introduction Date: July 10, 2013
ECCN: 3A991.a.2
Country of Origin: China , Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 16KB Embedded Microcontroller MCU
685-MKL02Z16VFK4
32-bit 32BIT 16KB Embedded Microcontroller MCU 685-MKL02Z16VFK4
IC MCU 32BIT 16KB FLASH 24QFN Product overview: MKL02Z16VFK4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKL02Z16VFK4 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 16KB FLASH 24QFN Product overview: MKL02Z16VFK4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKL02Z16VFK4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MKL02Z16VFK4-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MKL02Z16VFK4-ND
Microcontrollers MKL02Z16VFK4-ND
ARM® Cortex®-M0+ Kinetis KL02 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

ARM® Cortex®-M0+ Kinetis KL02 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

Buy Now Datasheet
Embedded - Microcontrollers - MKL02Z16VFK4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MKL02Z16VFK4
Embedded - Microcontrollers MKL02Z16VFK4
IC MCU 32BIT 16KB FLASH 24QFN

IC MCU 32BIT 16KB FLASH 24QFN

Supplier's Site Datasheet
Microcontrollers - MKL02Z16VFK4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MKL02Z16VFK4
Microcontrollers MKL02Z16VFK4
ARM® Cortex®-M0+ Kinetis KL02 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

ARM® Cortex®-M0+ Kinetis KL02 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MKL02Z16VFK4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MKL02Z16VFK4
Integrated Circuits (ICs) - Embedded - Microcontrollers MKL02Z16VFK4
IC MCU 32BIT 16KB FLASH 24QFN

IC MCU 32BIT 16KB FLASH 24QFN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MKL02Z16VFK4
ARM Microcontrollers - MCU MKL02Z16VFK4
ARM Microcontrollers - MCU CORTEX M0+16K FLASH

ARM Microcontrollers - MCU CORTEX M0+16K FLASH

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MKL02Z16VFK4 788926-MKL02Z16VFK4 685-MKL02Z16VFK4 MKL02Z16VFK4-ND MKL02Z16VFK4 MKL02Z16VFK4 MKL02Z16VFK4 MKL02Z16VFK4
Product Name Embedded - Embedded - Microcontrollers - MKL02Z16VFK4 32-bit 32BIT 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash; FLASH Flash Flash; FLASH
Package Type Other; HVQFN24 Other; Tray Other; 24-VFQFN Exposed Pad Other; 24-VFQFN Exposed Pad Other; 24-VFQFN Exposed Pad
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7029BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMA9 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers