IC MCU 32BIT 256KB FLASH 64LQFP
IC MCU 32BIT 256KB FLASH 64LQFP
IC MCU 32BIT 256KB FLASH 64LQFP
KINETIS KE15Z: 72MHZ CORTEX-M0+ Product overview: MKE15Z256VLH7R from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 72MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 72MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKE15Z256VLH7R can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0+ Kinetis KE15Z Microcontroller IC 32-Bit 72MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
KINETIS KE15Z: 72MHZ CORTEX-M0+
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-MKE15Z256VLH7RTR-ND | 685-MKE15Z256VLH7R | MKE15Z256VLH7R | MKE15Z256VLH7R |
| Product Name | Microcontrollers | 72MHZ Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 72 MHz | 72 MHz | 72 MHz | 72 MHz |
| Bits | 8 Bit; Other; A/D 27x12b SAR; D/A 1x8b | |||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB |
| ROM | 256 KB | 8 KB |