ARM® Cortex®-M0+ Kinetis KE06 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-QFP (14x14)
IC MCU 32BIT 64KB FLASH 64QFP Product overview: MKE06Z64VQH4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKE06Z64VQH4 can be used for catalog matching and distributor lookup.
Manufacturer: NXP USA Inc.
Win Source Part Number: 1318752-MKE06Z64VQH4
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Standard Package: 84
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, SPI, UART/USART
Peripherals: LVD, PWM, WDT
Number of I/O: 58
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 16x12b; D/A 2x6b
Oscillator Type: Internal
Supplier Device Package: 64-QFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 64-QFP
ECCN: 3A991A2
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 935312086557
Base Product Number: MKE06Z64
RoHS Status: ROHS3 Compliant
ARM® Cortex®-M0+ Kinetis KE06 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-QFP (14x14)
IC MCU 32BIT 64KB FLASH 64QFP
IC MCU 32BIT 64KB FLASH 64QFP
ARM Microcontrollers - MCU Kinetis KE06: 48MHz Cortex-M0+ 5V/Robust MCU, 64KB Flash, 8KB SRAM, 64-LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MKE06Z64VQH4-ND | 685-MKE06Z64VQH4 | 1318752-MKE06Z64VQH4 | MKE06Z64VQH4 | MKE06Z64VQH4 | MKE06Z64VQH4 | MKE06Z64VQH4 |
| Product Name | Microcontrollers | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 16x12b; D/A 2x6b | ||||||
| RAM | 8 KB | 8 KB | 64 KB | 8 KB | 8 KB | ||
| ROM | 64 KB |