ARM® Cortex®-M0+ Kinetis KE06 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)
IC MCU 32BIT 128KB FLASH 80LQFP Product overview: MKE06Z128VLK4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKE06Z128VLK4 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 788922-MKE06Z128VLK4
Series: Kinetis KE06
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-M0+
Speed: 48MHz
Package: 80-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, SPI, UART/USART
Peripherals: LVD, PWM, WDT
Number of I/O: 71
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 16x12b, D/A 2x6b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: MKE06Z128
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-LQFP (14x14)
Alternative Parts (Cross-Reference): MB9BF521MPMC1; DF71464AN80FPV; MB9BF566MPMC1-G-JNE2
Introduction Date: March 04, 2014
ECCN: 3A991.a.2
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 128KB FLASH 80LQFP
ARM® Cortex®-M0+ Kinetis KE06 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)
IC MCU 32BIT 128KB FLASH 80LQFP
ARM Microcontrollers - MCU Kinetis KE06: 48MHz Cortex-M0+ 5V/Robust MCU, 128KB Flash, 16KB SRAM, 80-LQFP
IC MCU 32BIT 128KB FLASH 80LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MKE06Z128VLK4-ND | 685-MKE06Z128VLK4 | 788922-MKE06Z128VLK4 | MKE06Z128VLK4 | MKE06Z128VLK4 | MKE06Z128VLK4 | MKE06Z128VLK4 | MKE06Z128VLK4 |
| Product Name | Microcontrollers | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MKE06Z128VLK4 | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 16x12b; D/A 2x6b | |||||||
| RAM | 16 KB | 16 KB | 128 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 128 KB |