Manufacturer: NXP
Win Source Part Number: 885008-MKE04Z8VWJ4
Series: Kinetis KE04
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 8KB (8K x 8) FLASH 20-SOIC
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Tube
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: LVD, PWM, WDT
Number of I/O: 18
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b; D/A 2x6b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: MKE04Z8
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 38
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 32BIT 8KB FLASH 20SOIC Product overview: MKE04Z8VWJ4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKE04Z8VWJ4 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0+ Kinetis KE04 Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 20-SOIC
IC MCU 32BIT 8KB FLASH 20SOIC
ARM Microcontrollers - MCU M0 + 8K FLASH 48MHZ
32 Bit Microcontroller, Kinetis E Series, ARM Cortex-M0+, 48 MHz, 8 KB, 1 KB, 20, SOIC RoHS Compliant: Yes
IC MCU 32BIT 8KB FLASH 20SOIC
ARM® Cortex®-M0+ Kinetis KE04 Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 20-SOIC
ARM® Cortex®-M0+ Kinetis KE04 Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 20-SOIC
IC MCU 32BIT 8KB FLASH 20SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 885008-MKE04Z8VWJ4 | 685-MKE04Z8VWJ4 | MKE04Z8VWJ4-ND | MKE04Z8VWJ4 | MKE04Z8VWJ4 | 49X9706 | MKE04Z8VWJ4 | MKE04Z8VWJ4 | MKE04Z8VWJ4 |
| Product Name | Embedded - Embedded - Microcontrollers - MKE04Z8VWJ4 | 32-bit 32BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | 32 Bit Microcontroller, Kinetis E Series, Arm Cortex-M0+, 48 Mhz, 8 Kb, 1 Kb, 20, Soic Rohs Compliant Nxp | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |||
| RAM | 8 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | |||||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | 2.7 to 5.5 volts |