Manufacturer: NXP
Win Source Part Number: 788920-MKE04Z64VLD4
Series: Kinetis KE04
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-M0+
Speed: 48MHz
Package: 44-LQFP
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: LVD, PWM, WDT
Number of I/O: 38
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 12x12b, D/A 2x6b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: MKE04Z64
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-LQFP (10x10)
Alternative Parts (Cross-Reference): PIC32MX170F256D-I/PT
Introduction Date: March 11, 2014
ECCN: 3A991.a.2
Country of Origin: China , Philippines, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 64KB FLASH 44LQFP Product overview: MKE04Z64VLD4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKE04Z64VLD4 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0+ Kinetis KE04 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)
Microcontroller
IC MCU 32BIT 64KB FLASH 44LQFP
IC MCU 32BIT 64KB FLASH 44LQFP
IC MCU 32BIT 64KB FLASH 44LQFP
ARM Microcontrollers - MCU Kinetis KE04: 48MHz Cortex-M0+ 5V/Robust MCU, 64KB Flash, 8KB SRAM, 44-LQFP
ARM® Cortex®-M0+ Kinetis KE04 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 788920-MKE04Z64VLD4 | 685-MKE04Z64VLD4 | MKE04Z64VLD4-ND | MKE04Z64VLD4 | MKE04Z64VLD4 | MKE04Z64VLD4 | MKE04Z64VLD4 | MKE04Z64VLD4 | MKE04Z64VLD4 |
| Product Name | Embedded - Embedded - Microcontrollers - MKE04Z64VLD4 | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |||
| RAM | 64 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | |||||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts |