NXP Semiconductors Embedded - Embedded - Microcontrollers - MKE04Z128VLD4 MKE04Z128VLD4

Description
Manufacturer: NXP Win Source Part Number: 788916-MKE04Z128VLD4 Series: Kinetis KE04 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-M0+ Speed: 48MHz Package: 44-LQFP Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: LVD, PWM, WDT Number of I/O: 38 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 12x12b, D/A 2x6b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: MKE04Z128 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-LQFP (10x10) Alternative Parts (Cross-Reference): PIC32MX270F256D-50I/ PT; PIC32MX254F128DT-V/P T ; PIC32MX230F256D-50I/ PT; PIC32MX230F256DT-50I /PT; Introduction Date: March 11, 2014 ECCN: 3A991.a.2 Country of Origin: China , Philippines, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 788916-MKE04Z128VLD4 Series: Kinetis KE04 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-M0+ Speed: 48MHz Package: 44-LQFP Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: LVD, PWM, WDT Number of I/O: 38 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 12x12b, D/A 2x6b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: MKE04Z128 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-LQFP (10x10) Alternative Parts (Cross-Reference): PIC32MX270F256D-50I/ PT; PIC32MX254F128DT-V/P T ; PIC32MX230F256D-50I/ PT; PIC32MX230F256DT-50I /PT; Introduction Date: March 11, 2014 ECCN: 3A991.a.2 Country of Origin: China , Philippines, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MKE04Z128VLD4 - 788916-MKE04Z128VLD4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MKE04Z128VLD4
788916-MKE04Z128VLD4
Embedded - Embedded - Microcontrollers - MKE04Z128VLD4 788916-MKE04Z128VLD4
Manufacturer: NXP Win Source Part Number: 788916-MKE04Z128VLD4 Series: Kinetis KE04 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-M0+ Speed: 48MHz Package: 44-LQFP Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: LVD, PWM, WDT Number of I/O: 38 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 12x12b, D/A 2x6b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: MKE04Z128 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-LQFP (10x10) Alternative Parts (Cross-Reference): PIC32MX270F256D-50I/ PT; PIC32MX254F128DT-V/P T ; PIC32MX230F256D-50I/ PT; PIC32MX230F256DT-50I /PT; Introduction Date: March 11, 2014 ECCN: 3A991.a.2 Country of Origin: China , Philippines, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788916-MKE04Z128VLD4
Series: Kinetis KE04
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-M0+
Speed: 48MHz
Package: 44-LQFP
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: LVD, PWM, WDT
Number of I/O: 38
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 12x12b, D/A 2x6b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: MKE04Z128
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-LQFP (10x10)
Alternative Parts (Cross-Reference): PIC32MX270F256D-50I/PT; PIC32MX254F128DT-V/PT ; PIC32MX230F256D-50I/PT; PIC32MX230F256DT-50I/PT;
Introduction Date: March 11, 2014
ECCN: 3A991.a.2
Country of Origin: China , Philippines, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MKE04Z128VLD4-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MKE04Z128VLD4-ND
Microcontrollers MKE04Z128VLD4-ND
ARM® Cortex®-M0+ Kinetis KE04 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 44-LQFP (10x10)

ARM® Cortex®-M0+ Kinetis KE04 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 8007478P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8007478P
Microcontrollers 8007478P
MCU, Freescale, MKE04Z128VLD4

MCU, Freescale, MKE04Z128VLD4

Supplier's Site
Microcontrollers - 9227493 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9227493
Microcontrollers 9227493
MCU, Freescale, MKE04Z128VLD4

MCU, Freescale, MKE04Z128VLD4

Supplier's Site
Microcontrollers - 8007478 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8007478
Microcontrollers 8007478
MCU, Freescale, MKE04Z128VLD4

MCU, Freescale, MKE04Z128VLD4

Supplier's Site
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-MKE04Z128VLD4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-MKE04Z128VLD4
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-MKE04Z128VLD4
IC MCU 32BIT 128KB FLASH 44LQFP Product overview: MKE04Z128VLD4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKE04Z128VLD4 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 44LQFP Product overview: MKE04Z128VLD4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKE04Z128VLD4 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - MKE04Z128VLD4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MKE04Z128VLD4
Microcontrollers MKE04Z128VLD4
ARM® Cortex®-M0+ Kinetis KE04 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 44-LQFP (10x10)

ARM® Cortex®-M0+ Kinetis KE04 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 44-LQFP (10x10)

Buy Now
Microcontrollers - MKE04Z128VLD4 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MKE04Z128VLD4
Microcontrollers MKE04Z128VLD4
IC MCU 32BIT 128KB FLASH 44LQFP

IC MCU 32BIT 128KB FLASH 44LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MKE04Z128VLD4
ARM Microcontrollers - MCU MKE04Z128VLD4
ARM Microcontrollers - MCU Kinetis KE04: 48MHz Cortex-M0+ 5V/Robust MCU, 128KB Flash, 16KB SRAM, 44-LQFP

ARM Microcontrollers - MCU Kinetis KE04: 48MHz Cortex-M0+ 5V/Robust MCU, 128KB Flash, 16KB SRAM, 44-LQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 788916-MKE04Z128VLD4 MKE04Z128VLD4-ND 8007478P 9227493 685-MKE04Z128VLD4 MKE04Z128VLD4 MKE04Z128VLD4 MKE04Z128VLD4
Product Name Embedded - Embedded - Microcontrollers - MKE04Z128VLD4 Microcontrollers Microcontrollers Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 128 KB 16 KB 16 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BSZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - CR16MAS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
3 suppliers