Manufacturer: NXP
Win Source Part Number: 1223980-MKE02Z64VLC2
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M0+
Speed: 20MHz
Connectivity: I2C, SPI, UART/USART
Peripherals: LVD, PWM, WDT
Program Memory Size: 64KB
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 16x12b; D/A 2x6b
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 32-LQFP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 28
Date RAM Size: 4K x 8
IC MCU 32BIT 64KB FLASH 32LQFP Product overview: MKE02Z64VLC2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKE02Z64VLC2 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0+ Kinetis KE02 Microcontroller IC 32-Bit Single-Core 20MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
ARM Microcontrollers - MCU Kinetis E,64K flash,20Mh
IC MCU 32BIT 64KB FLASH 32LQFP
ARM® Cortex®-M0+ Kinetis KE02 Microcontroller IC 32-Bit Single-Core 20MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
ARM® Cortex®-M0+ Kinetis KE02 Microcontroller IC 32-Bit Single-Core 20MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
IC MCU 32BIT 64KB FLASH 32LQFP
IC MCU 32BIT 64KB FLASH 32LQFP
MICROCONTROLLER MCU, 32 BIT, CORTEX-M0+, 20MHZ, LQFP-32; Product Range:Kinetis ARM Cortex-M0+ Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:20MHz; Program Memory Size:64KB; RAM Memory Size:4KB RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1223980-MKE02Z64VLC2 | 685-MKE02Z64VLC2 | MKE02Z64VLC2-ND | MKE02Z64VLC2 | MKE02Z64VLC2 | MKE02Z64VLC2 | MKE02Z64VLC2 | MKE02Z64VLC2 | 69W2649 |
| Product Name | Embedded - Embedded - Microcontrollers - MKE02Z64VLC2 | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 32 Bit, Cortex-M0+, 20Mhz, Lqfp-32; Product Range Nxp |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 64 KB | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 256 KB | 0.2560 KB | 64 KB | ||||||
| ROM Type | Flash; FLASH | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH |