ARM® Cortex®-M0+ Kinetis KE02 Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)
IC MCU 32BIT 32KB FLASH 44LQFP Product overview: MKE02Z32VLD4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKE02Z32VLD4 can be used for catalog matching and distributor lookup.
RISC Microcontroller, 32-Bit, FLASH, 40MHz, CMOS, PQFP44
Manufacturer: NXP
Win Source Part Number: 1077605-MKE02Z32VLD4
Packaging: Tray
Core Processor: ARM Cortex-M0+
Number of I/O: 37
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 16x12b, D/A 2x6b
Family Name: MKE02Z32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 44-LQFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 4K x 8
Alternative Parts (Cross-Reference): CY8C4146AXI-S443; CY8C4146AXI-S453; PIC32MX210F016DT-I/P
Introduction Date: February 16, 2014
ECCN: 3A991.a.2
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC MCU 32BIT 32KB FLASH 44LQFP
ARM® Cortex®-M0+ Kinetis KE02 Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)
ARM Microcontrollers - MCU Kinetis KE02: 40MHz Cortex-M0+ 5V/Robust MCU, 32KB Flash, 4KB SRAM, 44-LQFP
IC MCU 32BIT 32KB FLASH 44LQFP
IC MCU 32BIT 32KB FLASH 44LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MKE02Z32VLD4-ND | 685-MKE02Z32VLD4 | 8007453 | 8007453P | MKE02Z32VLD4 | 1077605-MKE02Z32VLD4 | MKE02Z32VLD4 | MKE02Z32VLD4 | MKE02Z32VLD4 | MKE02Z32VLD4 | 568-MKE02Z32VLD4 |
| Product Name | Microcontrollers | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - MKE02Z32VLD4 | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | IC MCU 32BIT 32KB FLASH 44LQFP | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 20 MHz | |||||
| Bits | Other; A/D 16x12b; D/A 2x6b | ||||||||||
| RAM | 4 KB | 4 KB | 32 KB | 4 KB | 4 KB | 4 KB | |||||
| ROM | 32 KB | 0.2560 KB | 64 KB | 64 KB | 256 KB |