NXP Semiconductors Microcontrollers MKE02Z32VFM4

Description
ARM® Cortex®-M0+ Kinetis KE02 Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ Kinetis KE02 Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MKE02Z32VFM4-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MKE02Z32VFM4-ND
Microcontrollers MKE02Z32VFM4-ND
ARM® Cortex®-M0+ Kinetis KE02 Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)

ARM® Cortex®-M0+ Kinetis KE02 Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 32KB Embedded Microcontroller MCU
685-MKE02Z32VFM4
32-bit 32BIT 32KB Embedded Microcontroller MCU 685-MKE02Z32VFM4
IC MCU 32BIT 32KB FLASH 32QFN Product overview: MKE02Z32VFM4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKE02Z32VFM4 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 32KB FLASH 32QFN Product overview: MKE02Z32VFM4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKE02Z32VFM4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MKE02Z32VFM4 - 885000-MKE02Z32VFM4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MKE02Z32VFM4
885000-MKE02Z32VFM4
Embedded - Embedded - Microcontrollers - MKE02Z32VFM4 885000-MKE02Z32VFM4
Manufacturer: NXP Win Source Part Number: 885000-MKE02Z32VFM4 Series: Kinetis KE02 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 40MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5) Core Processor: ARM® Cortex®-M0+ Speed: 40MHz Package: Tray Package: 32-VFQFN Exposed Pad Mounting: Surface Mount, Wettable Flank Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: LVD, PWM, WDT Number of I/O: 28 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 16x12b; D/A 2x6b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: MKE02Z32 Categories: Integrated Circuits (ICs) Case / Package: 32-HVQFN (5x5) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 885000-MKE02Z32VFM4
Series: Kinetis KE02
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 40MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)
Core Processor: ARM® Cortex®-M0+
Speed: 40MHz
Package: Tray
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount, Wettable Flank
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: LVD, PWM, WDT
Number of I/O: 28
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 16x12b; D/A 2x6b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: MKE02Z32
Categories: Integrated Circuits (ICs)
Case / Package: 32-HVQFN (5x5)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
 - MKE02Z32VFM4 - Rochester Electronics
Newburyport, MA, United States
Kinetis KE02: Microcontroller Cortex-M0+ 32-Bit FLASH, 40MHz

Kinetis KE02: Microcontroller Cortex-M0+ 32-Bit FLASH, 40MHz

Supplier's Site Datasheet
Microcontrollers - MKE02Z32VFM4 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MKE02Z32VFM4
Microcontrollers MKE02Z32VFM4
IC MCU 32BIT 32KB FLASH 32QFN

IC MCU 32BIT 32KB FLASH 32QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MKE02Z32VFM4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MKE02Z32VFM4
Integrated Circuits (ICs) - Embedded - Microcontrollers MKE02Z32VFM4
IC MCU 32BIT 32KB FLASH 32QFN

IC MCU 32BIT 32KB FLASH 32QFN

Supplier's Site
Microcontrollers - MKE02Z32VFM4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MKE02Z32VFM4
Microcontrollers MKE02Z32VFM4
ARM® Cortex®-M0+ Kinetis KE02 Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)

ARM® Cortex®-M0+ Kinetis KE02 Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MKE02Z32VFM4
ARM Microcontrollers - MCU MKE02Z32VFM4
ARM Microcontrollers - MCU Kinetis KE02: 40MHz Cortex-M0+ 5V/Robust MCU, 32KB Flash, 4KB SRAM, 32-QFN

ARM Microcontrollers - MCU Kinetis KE02: 40MHz Cortex-M0+ 5V/Robust MCU, 32KB Flash, 4KB SRAM, 32-QFN

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
MKE02Z32VFM4
Embedded - Microcontrollers MKE02Z32VFM4
IC MCU 32BIT 32KB FLASH 32QFN

IC MCU 32BIT 32KB FLASH 32QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MKE02Z32VFM4-ND 685-MKE02Z32VFM4 885000-MKE02Z32VFM4 MKE02Z32VFM4 MKE02Z32VFM4 MKE02Z32VFM4 MKE02Z32VFM4 MKE02Z32VFM4 MKE02Z32VFM4
Product Name Microcontrollers 32-bit 32BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MKE02Z32VFM4 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 16x12b; D/A 2x6b
RAM 4 KB 4 KB 32 KB 4 KB 4 KB 4 KB
ROM 32 KB 0.2560 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 8501001YA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details