Manufacturer: NXP
Win Source Part Number: 1223969-MK70FN1M0VMJ
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M4
Speed: 120MHz
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals: DMA, I2S, LCD, LVD, POR, PWM, WDT
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 71x16b; D/A 2x12b
Supply Voltage: 1.71V ~ 3.6V
Family Name: MK70FN1M0
Categories: Integrated Circuits
Supplier Device Package: 256-MAPPBGA (17x17)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 256-LBGA
Alternative Parts (Cross-Reference): SPC56EC74B3C9E0Y; SPC56EC74B3B9E0; SPC56EC74B3B8E0 ; SPC56EC74B3C9ECY;
Introduction Date: October 11, 2012
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: MK70FN1M0
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 128
Date RAM Size: 128K x 8
IC MCU 32BIT 1MB FLSH 256MAPPBGA Product overview: MK70FN1M0VMJ12 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK70FN1M0VMJ12 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4 Kinetis K70 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 256-MAPPBGA (17x17)
IC MCU 32BIT 1MB FLSH 256MAPPBGA
ARM Microcontrollers - MCU KINETIS 256MAPBGA
IC MCU 32BIT 1MB FLSH 256MAPPBGA
ARM® Cortex®-M4 Kinetis K70 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 256-MAPPBGA (17x17)
IC MCU 32BIT 1MB FLSH 256MAPPBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1223969-MK70FN1M0VMJ12 | 685-MK70FN1M0VMJ12 | MK70FN1M0VMJ12-ND | MK70FN1M0VMJ12 | MK70FN1M0VMJ12 | MK70FN1M0VMJ12 | MK70FN1M0VMJ12 | MK70FN1M0VMJ12 |
| Product Name | Embedded - Embedded - Microcontrollers - MK70FN1M0VMJ12 | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| RAM | 1000 KB | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 3.6 volts |